EN
  • EN
  • DE

STW26NM60

Part No STW26NM60
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 600V - 0.125ohm - 26A TO-247 Zener-Protected MDmesh TM Power MOSFET | MOSFET N-CH 600V 30A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 30A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 135mOhm at 13A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 102nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2900pF at 25V
Power Dissipation (Maximum) 313W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1262356-STW26NM60
Manufacturer Homepage www.st.com
Family Name STW26NM60
Introduction Date February 19, 2002
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STW26NM60 CAD Model

Description

STW26NM60 - N-Channel 600V - 0.165ohm - 20A - TO-247 Power Mesh II MOSFET

The STW26NM60 is a cutting-edge N-Channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its advanced and reliable components. This MOSFET is part of the Power Mesh II series that boasts state-of-the-art technology designed to deliver superior switching performance and enhanced power handling capabilities.

With a drain-source voltage of 600V, the STW26NM60 ensures a high voltage threshold suitable for various demanding applications. It features an ultra-low on-resistance of 0.165 ohm, which significantly reduces conduction losses, making it an excellent choice for high-efficiency solutions. The device is capable of handling a continuous drain current of up to 20A, providing ample current for a wide range of power requirements.

The STW26NM60 is housed in a robust TO-247 package, which not only offers excellent thermal performance but also ensures mechanical ruggedness for industrial-grade applications. This package is widely recognized for its ability to handle high power levels and its ease of mounting on a heatsink, which is critical for maintaining device longevity and reliability under high thermal conditions.

One of the key features of the STW26NM60 is its very low intrinsic capacitance, which results in reduced switching losses. This characteristic, combined with the fast recovery diode, makes it an ideal choice for high-frequency applications such as switch-mode power supplies, power factor correction circuits, and electronic lamp ballasts.

STMicroelectronics has integrated several protective features into the STW26NM60, including a Zener-protected gate that helps to withstand high voltage spikes and transients commonly found in industrial environments. This level of protection ensures a longer operational life and increased reliability of the device in the field.

In summary, the STW26NM60 from STMicroelectronics is a high-performance, N-Channel Power MOSFET that offers a blend of efficiency, power handling, and protection, making it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess