EN
  • EN
  • DE

STW38N65M5

Part No STW38N65M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 650 V, 0.073, 30 A MDmesh V Power MOSFET | MOSFET N-CH 650V 30A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 30A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 95mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 71nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 3000pF at 100V
Power Dissipation (Maximum) 190W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-247
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1262362-STW38N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW38N65M5 CAD Model

Description

STW38N65M5 - High Performance Power MOSFET by STMicroelectronics

The STW38N65M5 is a state-of-the-art N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is part of STMicroelectronics' MDmesh™ M5 series, which is renowned for its excellent energy efficiency and high power density, making it an ideal choice for a wide range of high-performance applications.

With a drain-source voltage (V<sub>DS) of 650V, this MOSFET is well-suited for high voltage applications, ensuring robust performance even under strenuous conditions. The STW38N65M5 boasts a low on-resistance (R<sub>DS(on)) of only 0.036 ohms, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.

The device features a maximum continuous drain current (I<sub>D) of 31A at 25°C, allowing it to handle significant power without overheating. The power MOSFET also has a high threshold voltage of 4.5V, which ensures that the device remains off under small voltage fluctuations, providing a stable operation.

One of the key advantages of the STW38N65M5 is its fast switching speed, thanks to its low gate charge (Q<sub>g). This makes it particularly useful in applications such as switch-mode power supplies, lighting, welding, and solar inverters, where efficiency and speed are critical. Additionally, the MOSFET's low gate drive voltage makes it compatible with a broader range of drive circuits, offering greater flexibility in design.

The robustness of this MOSFET is further enhanced by its 100% avalanche tested design, ensuring reliability and longevity even under tough conditions. The STW38N65M5 is also designed with a high dv/dt capability, making it resistant to voltage transients and providing additional protection for your electronic devices.

Available in a TO-247 long leads package, the STW38N65M5 ensures excellent heat dissipation and ease of mounting on heat sinks, which is vital for maintaining thermal stability and extending the lifespan of your product. Whether you're designing power conversion systems or looking for a reliable switch for your high-voltage applications, the STW38N65M5 from STMicroelectronics is a choice that promises performance, efficiency, and reliability.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0555 $56.4440
18+ $5.7891 $104.2038
27+ $5.6082 $151.4214
37+ $5.4273 $200.8101
48+ $5.2464 $251.8272
64+ $4.7037 $301.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess