EN
  • EN
  • DE

STW81102ATR

Part No STW81102ATR
Manufacturer STMicroelectronics
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER MULTI RF 28VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Frequency Synthesizer (RF)
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Maximum Input Frequency 4.65GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-VFQFPN (5x5)
Win Source Part Number 054064-STW81102ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STW81102ATR CAD Model

Description

The STW81102ATR from STMicroelectronics is a highly integrated RF synthesizer and frequency generator, designed to provide a versatile solution for a wide range of applications, such as wireless communication systems, instrumentation, and consumer electronics. This device offers a combination of high performance, low power consumption, and flexibility, making it an ideal choice for designers looking for a reliable and efficient frequency generation solution.

Key Features

  • Wide Frequency Range: The device supports a broad frequency range, with the ability to generate frequencies from 312.5 kHz to 4.4 GHz, covering most of the RF bands used in modern communication systems.
  • Dual PLL Architecture: Equipped with two independent Phase-Locked Loops (PLLs), the STW81102ATR allows for simultaneous generation of two different frequencies, which can be useful for complex RF systems.
  • Low Phase Noise: The synthesizer is designed to have very low phase noise, which is critical for maintaining signal integrity in communication systems and ensuring high data rate transfers without errors.
  • Programmable Output Power: Output power can be programmed to meet specific system requirements, ensuring optimal performance across different applications.
  • Integrated VCOs: The device includes integrated Voltage-Controlled Oscillators (VCOs), reducing the need for external components and simplifying the design process.
  • Flexible Reference Input: It accepts a wide range of reference frequencies, allowing for easy integration into various system designs.
  • Serial Interface: The STW81102ATR can be programmed via a three-wire serial interface, facilitating easy control and configuration of the device.
  • Small Package: The device is available in a compact QFN-32 (5x5 mm) package, ideal for space-constrained applications.

Applications

The versatile nature of the STW81102ATR makes it suitable for multiple applications, including but not limited to:

  • Wireless Communication Systems (GSM, WCDMA, LTE)
  • Wireless LANs and PANs
  • Test and Measurement Equipment
  • Clock Generation for Digital Systems
  • Satellite and Cable Modems

In summary, the STW81102ATR RF synthesizer/frequency generator from STMicroelectronics is a highly capable component that offers designers the precision, flexibility, and efficiency required for modern RF and wireless applications.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,156 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess