EN
  • EN
  • DE

STW8N120K5

Part No STW8N120K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 6A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 1200 V 6A (Tc) 130W (Tc) Through Hole TO-247
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247
Family Name STW8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STW8N120K5-ND, 497-18094
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935700-STW8N120K5
Ultra Librarian 3D Model Ultra Librarian STW8N120K5 CAD Model

Description

STW8N120K5 - High Performance N-channel Power MOSFET

The STW8N120K5 is a state-of-the-art N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the MDmesh™ K5 series which utilizes innovative ST technology that is optimized for a wide range of high voltage applications.

With a robust and rugged design, the STW8N120K5 boasts a breakdown voltage of 1200V which ensures reliable operation even under high voltage conditions. Its maximum continuous drain current is rated at 8A, making it a suitable choice for demanding applications that require high current capacity.

The MOSFET features an extremely low on-resistance (R<sub>DS(on)) of 0.85 ohm, which minimizes conduction losses and enhances overall power efficiency. This characteristic, combined with a fast recovery diode, makes the STW8N120K5 an ideal component for high-efficiency converters and energy-saving power supplies.

Other significant features of the STW8N120K5 include a 100% avalanche tested design, which guarantees robustness against harsh conditions, and a Zener-protected gate that offers enhanced safety against electrostatic discharges. The device is also characterized by a low gate charge (Q<sub>g), which contributes to reduced switching losses and enables high-frequency operation.

Designed with the environment in mind, the STW8N120K5 complies with the European Union directives RoHS and is free from toxic materials, making it an eco-friendly choice for power design engineers. Its TO-247 package is widely accepted and ensures easy integration into various circuit designs.

In summary, the STW8N120K5 from STMicroelectronics is a highly reliable and efficient solution for applications requiring high voltage and current capabilities. Its advanced features and robust design make it a go-to component for power supply units, lighting applications, welding equipment, and any other system that demands high-performance power switching.

For detailed specifications and application support, designers are encouraged to consult the comprehensive datasheets and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9698 $51.2148
62+ $1.6163 $100.2106
96+ $1.5658 $150.3168
132+ $1.5153 $200.0196
171+ $1.4648 $250.4808
229+ $1.3132 $300.7228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess