EN
  • EN
  • DE

STWA57N65M5

Part No STWA57N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 42A TO247  /  N-Channel 650 V 42A (Tc) 250W (Tc) Through Hole TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ V
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 63mOhm @ 21A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 98 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 4200 pF @ 100 V
Power Dissipation (Max) 250W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247
Package / Case TO-247-3
Base Product Number STWA57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-13604-5,497-13604-5
Standard Package 30
Win Source Part Number 1097348-STWA57N65M5
Ultra Librarian 3D Model Ultra Librarian STWA57N65M5 CAD Model

Description

Introducing the STWA57N65M5 Power MOSFET by STMicroelectronics

The STWA57N65M5 is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ M5 series, which is well-known for its excellent energy efficiency and high power density. The STWA57N65M5 is specifically engineered to address the demanding requirements of high-power applications such as switch-mode power supplies (SMPS), lighting applications, welding equipment, and solar inverters.

With a maximum drain-source voltage (V<sub>DS) of 650V, the STWA57N65M5 provides a robust platform for designers to work with high voltage levels, ensuring reliability and safety in operation. The R<sub>DS(on) value is as low as 0.036 Ω, which translates to reduced conduction losses and improved overall efficiency of the power system. This feature is particularly beneficial in applications where energy conservation is paramount.

The device is encapsulated in a TO-247 long leads package, which not only facilitates heat dissipation but also provides ease of mounting on heat sinks for thermal management. The package design is optimized for high current operation, making it suitable for applications requiring significant power throughput.

One of the key advantages of the STWA57N65M5 is its fast-switching capability, thanks to the MDmesh™ M5 technology. This technology combines the benefits of reduced gate charge (Q<sub>g) and low input capacitance (C<sub>iss), which results in lower switching losses and enables high-frequency operation. Consequently, power supply designers can achieve more compact and lighter solutions by reducing the size of passive components.

The STWA57N65M5 also features a 100% avalanche tested design, which ensures ruggedness and reliability under harsh operating conditions. The device is also characterized by a low gate charge, making it easy to drive and control, thus simplifying the design of the driving circuitry.

In summary, the STWA57N65M5 from STMicroelectronics is an excellent choice for designers looking to optimize their power systems for efficiency, reliability, and performance. Its advanced technology, combined with a thoughtful package design, makes it a versatile component in a wide range of high-power electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0521 $56.3647
16+ $6.6069 $105.7104
24+ $6.4004 $153.6096
33+ $6.1940 $204.4020
42+ $5.9875 $251.4750
56+ $5.3681 $300.6136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess