Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications Wireless Power Receiver
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 52-WFBGA, WLCSP
Supplier Device Package 52-CSP (3.97x2.67)
Base Product Number STWLC33
Standard Package 5,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341664-STWLC33JRF
Ultra Librarian 3D Model Ultra Librarian STWLC33JRF CAD Model

Description

STWLC33JRF Wireless Power Receiver from STMicroelectronics

The STWLC33JRF is a highly integrated wireless power receiver solution from STMicroelectronics, designed to provide a flexible and efficient charging solution for a wide range of applications. This advanced device supports the Qi 1.2.4 wireless charging standard, ensuring compatibility with a multitude of wireless charging pads and stations available on the market.

With its integrated synchronous rectifier and low drop-out linear regulator, the STWLC33JRF is capable of delivering up to 15W of power to the load, making it suitable for high-power applications such as smartphones, tablets, and other portable electronics that require fast and efficient charging. The device's high efficiency also helps to minimize heat generation during charging, enhancing the safety and longevity of both the receiver and the battery being charged.

The STWLC33JRF features an I²C interface, which allows for communication with the host system's microcontroller. This enables the customization of key parameters and the retrieval of status information, providing a high level of control and monitoring capability. Additionally, the device includes Foreign Object Detection (FOD) functionality, which prevents power transfer when metal objects are detected between the charger and the receiver, further enhancing safety.

The receiver is designed with a compact form factor, making it an ideal choice for space-constrained applications. It also includes an embedded 32-bit ARM Cortex-M0 processor, which provides the intelligence required to manage the power transfer process efficiently and to handle the various protection features such as over-voltage, over-current, and over-temperature protection.

In summary, the STWLC33JRF from STMicroelectronics is a state-of-the-art wireless power receiver that offers a combination of high performance, advanced features, and ease of integration. It is an excellent choice for designers looking to incorporate wireless charging capabilities into their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC TFT-LCD PWR SUPPLY 20TSSOP
Need more? Email Us
ECAD model for MAX16928BGUP/V+
Rohm Semiconductor
Power Supply ICs for TFT-LCD Panels Multi-channel System Power Supply IC for Small to Middle PANEL
Need more? Email Us
ECAD model for BD8184MUV
Texas Instruments
SM72295 Photovoltaic Full Bridge Driver
Lowest to $7.4973
ECAD model for SM72295MAX/NOPB
Texas Instruments
PMU for Processor Power | OTP SPIN FROM TPS65912X FAMILY
Lowest to $10.1742
ECAD model for TPS659127YFFR
NXP / Nexperia
Power Management and Audio Circuit | IC PWR MNGMNT ATLAS 3G 247MAPBGA
Lowest to $9.1405
ECAD model for MC13783VK
Renesas Electronics America
ACPI Regulator/Controller for Dual Channel DDR Memory Systems | IC REG/CTRLR ACPI DUAL DDR 28QFN
Need more? Email Us
ECAD model for ISL6532ACR
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN
Need more? Email Us
ECAD model for TPS25740ARGET
Texas Instruments
Fully Integrated Power Management with Switch Mode Charger | IC PWR MGMT 187FCBGA
Lowest to $13.9406
ECAD model for TWL6030B107CMR
National Semiconductor (TI)
TFT Panel Module
Need more? Email Us
ECAD model for LM2715SQ-ADJ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.0748 $93.2244
6+ $25.4981 $152.9886
8+ $24.7013 $197.6104
11+ $23.9044 $262.9484
14+ $23.1076 $323.5064
19+ $20.7170 $393.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention