EN
  • EN
  • DE

SM72295MAX/NOPB

Part No SM72295MAX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description SM72295 Photovoltaic Full Bridge Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SolarMagic
Packaging Reel - TR
Applications Photovoltaics
Operating Supply Current 25μA
Operating Supply Voltage 3 V ~ 7 V, 8 V ~ 14 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1251104-SM72295MAX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SM72295
Introduction Date February 25, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM72295MAX/NOPB CAD Model

Description

The SM72295MAX/NOPB from Texas Instruments is a highly integrated solution designed for photovoltaic (PV) systems. This full bridge driver is specifically engineered to drive four N-channel MOSFETs in a full bridge configuration, making it an essential component for solar inverter applications.

Key Features

  • High-Voltage Capability: The device can handle high voltage levels, which is critical for PV systems that operate at elevated voltages.
  • Integrated Charge Pump: The built-in charge pump ensures that the gate drive voltage is sufficient to fully turn on the N-channel MOSFETs, even at low power supply voltages.
  • Advanced Protection: Features such as under-voltage lockout (UVLO) and thermal shutdown protect the device and the system from abnormal operating conditions.
  • Dead Time Control: Programmable dead time helps in preventing shoot-through, which can be detrimental to the MOSFETs and the overall system efficiency.
  • High Frequency Operation: The SM72295MAX/NOPB is capable of operating at high frequencies, enabling efficient and compact PV inverter designs.

Applications

This driver is ideal for a wide range of applications within the solar energy sector, including:

  • Grid-tied solar inverters
  • Off-grid solar inverters
  • Micro-inverter systems
  • Power optimizer systems

Quality and Reliability

As with all Texas Instruments products, the SM72295MAX/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in demanding conditions. The NOPB designation indicates that the product is lead-free and complies with international standards for environmentally safe electronic components.

Easy Integration

The compact form factor and comprehensive feature set of the SM72295MAX/NOPB make it an easy-to-integrate solution for designers looking to optimize their solar power systems. With its robust design and advanced functionality, this driver is poised to enhance the efficiency and durability of next-generation photovoltaic systems.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6940 $53.5520
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9776 $253.8576
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess