EN
  • EN
  • DE

STX13004-AP

Part No STX13004-AP
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description TRANS NPN 400V 2A TO92AP  /  Bipolar (BJT) Transistor NPN 400 V 2 A 2.5 W Through Hole TO-92AP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 1V @ 500mA, 2A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 1A, 5V
Power - Max 2.5 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92AP
Base Product Number STX13004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names STX13004-AP-ND,STX13004AP,-497-11002-1,497-11002-1,-497-11002-3,497-11002-3
Standard Package 2,000
Win Source Part Number 1151274-STX13004-AP
Ultra Librarian 3D Model Ultra Librarian STX13004-AP CAD Model

Description

The STX13004-AP is a high voltage, fast-switching NPN power transistor designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of their extensive range of power transistors which are well-known for their reliability and performance in high-power and high-voltage applications.

This transistor is specifically engineered to address the needs of electronic ballasts for fluorescent lighting, switch-mode power supplies, and other power conversion applications where high switching speeds are crucial. With its robust design, the STX13004-AP can handle high voltages and currents, making it an ideal choice for designers looking to improve the efficiency and longevity of their power circuits.

Key Features:

  • Voltage Capabilities: It can sustain high collector-emitter voltages up to 400V, which is suitable for various high voltage applications.
  • Current Handling: The transistor is capable of handling continuous collector currents up to 1.5A, making it suitable for a range of power applications.
  • Speed: It features fast switching times, which are essential for reducing energy losses during the switching process and improving overall efficiency.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps to minimize on-state power dissipation, contributing to a higher efficiency design.
  • Robustness: The device is designed to be rugged, with a high tolerance for thermal and electrical stress.

Applications:

  • Electronic ballasts for fluorescent lights
  • Switch-mode power supplies (SMPS)
  • Power converters and inverters
  • Motor control circuits
  • High-voltage switching applications

The STX13004-AP transistor is available in a TO-92 package, which is widely used and suitable for through-hole PCB mounting. This package allows for easy integration into a variety of circuit designs. As with all STMicroelectronics products, this transistor is supported by comprehensive technical documentation and application notes, which can assist engineers in incorporating the STX13004-AP into their designs with confidence.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2631 $57.8820
535+ $0.2160 $115.5600
830+ $0.2092 $173.6360
1,145+ $0.2025 $231.8625
1,480+ $0.1957 $289.6360
1,975+ $0.1755 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess