EN
  • EN
  • DE
  • IT

T1635-600G

Part No T1635-600G
Manufacturer STMicroelectronics
Catalog Triacs
Description HIGH PERFORMANCE TRIAC | TRIAC ALTERNISTOR 600V 16A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 16A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 35mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number T16*
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1263398-T1635-600G
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1635-600G CAD Model

Description

The T1635-600G is a high-performance TRIAC manufactured by STMicroelectronics, designed for use in AC load switching applications. This device allows for the control of large power flow with minimal gate-trigger currents, making it an optimal solution for a wide range of applications including motor control, lighting control, and static switching.

Key Features

  • Voltage Capability: The T1635-600G is capable of handling voltages up to 600V, providing a wide operating range for various electrical applications.
  • Current Rating: With an on-state RMS current of 16A, the T1635-600G can manage significant power levels, suitable for controlling medium to high power devices.
  • Gate Trigger Current: The device requires a low gate trigger current, typically in the range of 35 mA, which allows for easy triggering and efficient operation.
  • Temperature Range: It operates within a junction temperature range of -40°C to 125°C, ensuring reliability and performance under extreme conditions.
  • Package: The T1635-600G comes in a TO-220AB package, known for its robustness and excellent thermal performance.
  • Snubberless™ Technology: This TRIAC incorporates STMicroelectronics' proprietary Snubberless™ technology, which helps to reduce the need for additional external components and simplifies circuit design.

Applications

The T1635-600G is versatile and can be used in a variety of applications including, but not limited to:

  • Home appliances (e.g., washing machines, vacuum cleaners, air conditioners)
  • Lighting dimmer circuits
  • Small motor control
  • Industrial process control equipment
  • AC solid-state switches

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The T1635-600G is no exception and has undergone rigorous testing to ensure it meets the industry standards for reliability and performance. Whether for consumer or industrial applications, the T1635-600G is a reliable choice for designers looking to incorporate a robust TRIAC into their AC power control systems.

For detailed product specifications, application notes, and additional resources, please visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $1.0964
STMicroelectronics
12 A - 800 V - 150 ?C H-SERIES T
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $5.4338
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1987
STMicroelectronics
8 A - 800 V - 150 C H-SERI
Lowest to $2.0996
WeEn Semiconductors
BTA316-800CTQ/SIL3P/STANDARD MAR
Lowest to $0.9135
STMicroelectronics
TRIAC ALTERNISTOR 800V 20A D2PAK
Need more? Email Us
Sanken
TRIAC 400V 8A / TRIAC Standard 400 V 8 A Through Hole TO-220F
Lowest to $1.7852
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6916 $51.8700
180+ $0.5675 $102.1500
275+ $0.5497 $151.1675
380+ $0.5320 $202.1600
490+ $0.5143 $252.0070
655+ $0.4611 $302.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,363 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess