EN
  • EN
  • DE

T810-600B-TR

Part No T810-600B-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031751-T810-600B-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T810-600B-TR CAD Model

Description

STMicroelectronics T810-600B-TR Triac

The T810-600B-TR is a high-performance triac from STMicroelectronics, designed to control AC loads in a variety of applications. This triac is part of ST's Snubberless™ series, which means it is designed to operate without the need for an external snubber circuit in most cases. This feature simplifies design and reduces component count.

With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V and an RMS on-state current (IT(RMS)) of 8A, the T810-600B-TR is capable of handling moderate power levels, making it suitable for home appliances, office equipment, and industrial control systems. Its gate trigger current (IGT) is specified at a low value, ensuring easy triggering with microcontrollers or other low-power gate drive circuits.

The triac is packaged in a DPAK (TO-252) surface-mount package, which is both space-saving and allows for efficient heat dissipation. This package is ideal for compact designs where board space is at a premium. It also features a high commutation capability, which allows the triac to switch inductive loads with minimal risk of self-triggering, a common issue with less robust triac designs.

The T810-600B-TR offers a range of beneficial features such as:

  • High static dV/dt immunity of 1000V/μs, minimizing the risk of unintended turn-on due to voltage transients.
  • Extended operating junction temperature range from -40°C to +150°C, ensuring reliability under extreme conditions.
  • Low holding current, which helps to reduce power consumption and enhance stability at low current levels.

As with all STMicroelectronics products, the T810-600B-TR is manufactured to high standards, ensuring consistent performance and reliability. It is also RoHS compliant, reflecting ST's commitment to environmental sustainability.

In summary, the T810-600B-TR triac from STMicroelectronics is a versatile and robust component that offers a combination of high-performance features in a compact, surface-mount package. It is an excellent choice for designers looking to control AC power in a wide array of applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 400V 10A TO220
Lowest to $19.1695
Vishay
Thyristor SCR Phase Control Thyristor 800V 110A 3-Pin(2+Tab) D2PAK Tube
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 15A TO263
Lowest to $2.9246
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 6A TO263
Lowest to $2.8159
STMicroelectronics
High temperature 16 A Triacs | TRIAC ALTERNISTOR 600V 16A D2PAK
Lowest to $1.5959
STMicroelectronics
12A TRIACS | TRIAC ALTERNISTOR 600V 12A D2PAK
Need more? Email Us
STMicroelectronics
Snubberless™ high temperature 30 A Triacs
Lowest to $2.1722
Littelfuse Inc.
Triacs (0.8 A to 35 A)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO263
Lowest to $0.5543

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3919 $50.9470
315+ $0.3216 $101.3040
485+ $0.3116 $151.1260
665+ $0.3015 $200.4975
860+ $0.2915 $250.6900
1,150+ $0.2613 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess