Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.8W x 1 @ 8 Ohm
Supply Voltage - Operating 1.8 V to 15 V
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-Mini DIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 362297-TDA7231
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7231 CAD Model

Description

STMicroelectronics TDA7231 Audio Amplifier IC

The TDA7231 from STMicroelectronics is a high-quality audio amplifier integrated circuit designed for a wide array of applications requiring a robust audio output. This IC is part of the TDA family, which is renowned for its sound quality and reliability in the audio industry. The TDA7231 is particularly suitable for portable devices, multimedia systems, and other applications where space is at a premium and efficient power usage is essential.

Key Features

  • Output Power: The TDA7231 is capable of delivering up to 1 Watt of continuous RMS output power into an 8-ohm load, ensuring a powerful audio performance for its size.
  • Low Voltage Operation: It operates at a supply voltage from 1.8V to 15V, making it incredibly versatile for various applications and ideal for battery-operated devices.
  • Minimal External Components: The design of the TDA7231 requires very few external components, which reduces overall system cost and simplifies circuit design.
  • Thermal Shutdown: The IC includes a thermal shutdown protection feature that safeguards the device from overheating, ensuring long-term reliability and safety in operation.
  • High Gain Bandwidth: With a high gain bandwidth, the TDA7231 provides excellent audio quality with low distortion, making it suitable for high-fidelity audio applications.

Applications

  • Portable audio devices
  • Personal computers and laptops
  • Small home audio systems
  • Alarm systems
  • Toy applications

The TDA7231's compact package and its ability to drive speakers directly make it a highly attractive solution for designers looking to incorporate a reliable audio amplifier without incurring significant space or power penalties. Its low harmonic distortion and low noise contribute to its performance, ensuring that the end-user enjoys a clear and high-quality audio experience. Whether you're designing a new portable speaker, upgrading a multimedia setup, or developing an interactive toy that requires sound, the TDA7231 is an excellent choice for your audio amplification needs.

With its proven track record and support from STMicroelectronics, the TDA7231 continues to be a go-to component for engineers and designers around the world, offering both performance and ease of integration in a variety of audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ECAD model for LM4864M/NOPB
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ECAD model for LM48556TL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 1W 8SOIC
Lowest to $4.6391
ECAD model for LM4865M/NOPB
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
ECAD model for LA4440-E
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723CETE+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ECAD model for MAX13330GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Lowest to $3.6017
ECAD model for MAX9728AEUD+
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention