EN
  • EN
  • DE

TDA7262

Part No TDA7262
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 2-CH Stereo 28W Class-AB 11-Pin(11+Tab) MULTIWATT V Tube / IC AMP AUDIO PWR HIFI MILTIWAT11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 28W x 2 @ 4 Ohm
Supply Voltage - Operating 8 V to 32 V
Features Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 11-Multiwatt
Dimension Multiwatt-11 (Vertical, Bent and Staggered Leads)
Win Source Part Number 088590-TDA7262
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA7262
Introduction Date August 14, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA7262 CAD Model

Description

STMicroelectronics TDA7262 Audio Amplifier IC

The TDA7262 from STMicroelectronics is a robust audio amplifier integrated circuit designed for high-quality sound applications. This dual-channel amplifier IC delivers an impressive audio performance with its ability to provide up to 20W of continuous average power to an 8Ω load with less than 0.1% distortion over the audio spectrum. It's an ideal solution for stereo systems, including home audio and automotive sound systems, offering a perfect blend of power and fidelity.

Key Features

  • High Output Power: Capable of delivering 20W per channel into an 8Ω load, which makes it suitable for a range of audio applications.
  • Low Distortion: Ensures crystal clear sound with less than 0.1% Total Harmonic Distortion (THD) across the audio frequency range.
  • Wide Supply Voltage Range: Operates across a range of voltages from ±10V to ±25V, allowing for flexibility in various power supply configurations.
  • Minimal External Components: Requires very few external components, making it an economical choice for audio system designs.
  • Mute Function: Incorporates a mute function that allows the user to turn off the sound output without powering down the system.
  • Short Circuit Protection: Equipped with robust protection features, including short-circuit and thermal overload protection, to ensure reliability and longevity.

Applications

The TDA7262 is versatile and can be used in a variety of audio applications. Its primary use is in:

  • Home stereo systems
  • Television sets
  • Car audio systems
  • Active speakers
  • Public address systems

Design Support

STMicroelectronics provides comprehensive design support for the TDA7262, including datasheets, application notes, and reference designs. This ensures that engineers can quickly integrate the IC into their designs and bring high-quality audio products to market efficiently.

In summary, the TDA7262 is a highly reliable and powerful audio amplifier IC that offers excellent sound quality with minimal distortion. Its ease of integration and robust protection features make it a preferred choice for designers looking to create superior audio experiences in consumer and automotive applications.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 307 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess