EN
  • EN
  • DE

TDA7309

Part No TDA7309
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS | IC AUDIO SIGNAL PROCESSOR 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Audio Signal Processor
Applications Audio Systems
Number of Channels 2
Interface I2C
Supply Voltage (V) 6V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Specifications 1dB
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number TDA7309
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1266158-TDA7309
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7309 CAD Model

Description

STMicroelectronics TDA7309 Audio Processor

The TDA7309 from STMicroelectronics is a sophisticated audio processor designed for the modern needs of car radio and Hi-Fi systems. This integrated circuit boasts a range of features that cater to enhancing the audio experience for users. With its advanced technology, the TDA7309 stands out as a reliable and efficient solution for audio signal processing.

Key Features

  • Three stereo inputs with selectable input gain
  • Standard I2C bus interface
  • Volume control with mute function
  • Bass, treble, and loudness control
  • Direct mute and soft mute
  • Independent speaker control for balance and fader functions

The TDA7309 integrates seamlessly with external components, thanks to its I2C bus interface, allowing for easy communication with microcontrollers. This feature simplifies the design process and enables advanced control over the audio system.

One of the standout features of the TDA7309 is its versatile input handling capabilities. With three stereo inputs, users can connect multiple audio sources simultaneously. Additionally, the selectable input gain ensures that varying input levels can be accommodated, providing flexibility in audio source integration.

Sound quality is paramount, and the TDA7309 delivers with its comprehensive tone control. Users can adjust bass and treble to their preferences, while the loudness function compensates for the human ear's sensitivity at different volume levels, ensuring a full and rich sound at any volume.

Volume control is another crucial aspect of the TDA7309's design. The processor includes a mute function that can be activated directly or through a soft mute feature, allowing for smooth transitions without abrupt interruptions to the audio experience.

Finally, the TDA7309 provides independent control over speakers through its balance and fader functions, enabling users to fine-tune the sound distribution within the listening environment. This level of customization ensures an optimal audio experience tailored to individual preferences and the acoustics of the space.

In summary, the TDA7309 from STMicroelectronics is an exceptional choice for anyone looking to enhance their audio system with a high-quality, feature-rich audio processor.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess