EN
  • EN
  • DE

TDA7387EPAG

Part No TDA7387EPAG
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 41W 25FLEXIWATT / Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 41W x 4 @ 4Ohm
Voltage - Supply 18V
Features Mute, Standby
Mounting Through Hole
Temperature Range - Operating -30°C ~ 85°C
Supplier Device Package 25-Flexiwatt (Vertical)
Case / Package 25-Flexiwatt (Formed Leads)
Base Product Number TDA7387
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 357
Win Source Part Number 1321744-TDA7387EPAG
Ultra Librarian 3D Model Ultra Librarian TDA7387EPAG CAD Model

Description

The TDA7387EPAG is a cutting-edge audio amplifier integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IC is part of STMicroelectronics' extensive audio amplifier product line and is specifically tailored for high-quality sound applications in automotive entertainment systems.

Key Features

  • High Output Power: The TDA7387EPAG delivers a remarkable output power of 4 x 41 W into 4 Ohms at 14.4V supply, ensuring powerful sound output suitable for in-car entertainment systems.
  • Flexibility: It provides a flexible range of power supply voltages from 8V to 18V, accommodating various automotive battery conditions.
  • Low Distortion: The device boasts low distortion levels, which translates into clear and high-fidelity audio output, enhancing the listening experience.
  • Standby and Mute Functions: Integrated standby and mute functions allow for efficient power management and noise-free audio control.
  • Thermal Overload Protection: It features built-in thermal overload protection that safeguards the IC from damage due to overheating, ensuring reliability and longevity.
  • Short Circuit Protection: The TDA7387EPAG is equipped with short-circuit protection, which prevents the device from damage when output terminals are accidentally shorted.
  • Multiwatt15 Package: The IC comes in a Multiwatt15 package, which is designed to offer optimal heat dissipation and space-saving on the circuit board.

Applications

The TDA7387EPAG is primarily used in automotive audio applications. It is ideal for car radio systems, where it can drive front and rear speakers, providing a rich and immersive audio experience. Its robust design also makes it suitable for use in more demanding automotive environments where temperature and vibration can be challenging.

Conclusion

Overall, the TDA7387EPAG from STMicroelectronics stands out as a high-performance audio amplifier IC, offering both power and precision for automotive audio systems. Its advanced features ensure that it can deliver superior sound quality while maintaining reliability and durability under various operating conditions.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0397 $60.5955
35+ $3.3148 $116.0180
54+ $3.2111 $173.3994
75+ $3.1076 $233.0700
97+ $3.0039 $291.3783
129+ $2.6932 $347.4228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,664 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess