Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 0.5dB
Case / Package 42-SDIP
Win Source Part Number 054401-TDA7431
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7431 CAD Model

Description

The TDA7431 manufactured by STMicroelectronics is a sophisticated audio processor IC designed for quality audio applications. It is engineered to fulfill the demanding needs of modern audio systems, providing advanced signal processing capabilities and a high degree of flexibility.

Key Features

  • Sound Processing: The TDA7431 includes features such as volume control, balance control, bass and treble adjustments, and loudness function, which allows for a rich and customizable audio experience.
  • Input Multiplexer: Four stereo inputs with an input multiplexer enable the TDA7431 to handle multiple audio sources, making it ideal for complex audio systems.
  • Independent Speaker Control: Independent control over speakers allows for fine-tuning of the audio output to match the acoustics of the environment or user preference.
  • I²C Bus Interface: The integration of an I²C bus interface ensures easy programmability and control over the audio processor functions, providing a simple way to adjust settings via microcontroller or processor.

Applications

The versatility of the TDA7431 makes it suitable for a wide array of applications, including:

  • Home stereo systems
  • Car audio systems
  • Television sets
  • Public address systems

Technical Specifications

Some of the technical specifications of the TDA7431 include:

  • Supply voltage range: 9V to 10.5V
  • Total harmonic distortion (THD): 0.01%
  • Signal to noise ratio: 80dB
  • Adjustable gain control

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TDA7431 is no exception. It is built to meet high standards, ensuring stable performance and longevity in a variety of audio applications.

For those looking to enhance their audio systems with advanced signal processing and control, the TDA7431 from STMicroelectronics offers a powerful solution that combines performance with ease of use.

You May Also Be Interested in

M/A-Com Technology Solutions
ACCESS VOICE PROCESSOR
Lowest to $135.3333
ECAD model for M82359G-12
ON Semiconductor
IC AUDIO PROCESSOR 128TQFP
Need more? Email Us
ECAD model for LC823425-12G-H
Texas Instruments
IC PROCESSOR AUDIO VOICE 32-TQFP
Lowest to $7.8346
ECAD model for TWL1103TPBSRQ1
Microchip Technology
IC AUDIO SIGNAL PROCESSOR 6CSP
Need more? Email Us
ECAD model for AAP149BS-M6B-G-LF-TR
Cirrus Logic Inc.
CRYSTALCLEAR PCI AUDIO INTERFACE
Need more? Email Us
ECAD model for CS4280-CQ
Cirrus Logic Inc.
PCI AUDIO ACCELERATOR
Need more? Email Us
ECAD model for CS4630-CM
Infineon Technologies
IC LINE DRIVER 16SOIC
Need more? Email Us
ECAD model for IRS20954SPBF
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for HA12229F-E
Cirrus Logic Inc.
CRYSTALCLEAR PCI AUDIO INTERFACE
Need more? Email Us
ECAD model for CS4280-CM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention