EN
  • EN
  • DE

TWL1103TPBSRQ1

Part No TWL1103TPBSRQ1
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO VOICE 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 1
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-TQFP (5x5)
Win Source Part Number 035461-TWL1103TPBSRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TWL1103TPBSRQ1 CAD Model

Description

Texas Instruments TWL1103TPBSRQ1 Automotive Power Management IC

The TWL1103TPBSRQ1 from Texas Instruments is a sophisticated automotive power management integrated circuit (PMIC) designed to meet the rigorous demands of automotive applications. This high-performance component is engineered to provide reliable power management solutions for advanced driver-assistance systems (ADAS), infotainment systems, and other automotive subsystems that require stable and efficient power delivery.

With its robust design, the TWL1103TPBSRQ1 is AEC-Q100 qualified, ensuring that it can withstand the harsh environments typical of automotive applications, including wide temperature ranges and potential electrical disturbances. The device's high level of integration reduces the need for external components, thus simplifying the design and minimizing the footprint on the PCB.

Key features of the TWL1103TPBSRQ1 include multiple regulated voltage rails with high accuracy, which are essential for powering sensitive automotive electronics. These voltage rails are highly configurable and can be adjusted to meet the specific needs of various applications. The PMIC also offers a range of protective features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, which contribute to the overall reliability and longevity of the system it powers.

The TWL1103TPBSRQ1's power sequencing capabilities ensure that the different system components are powered on and off in the correct order, preventing potential damage from incorrect voltage application. This is particularly critical in automotive systems where multiple processors and sensors must operate in concert.

For communication with other components in the system, the TWL1103TPBSRQ1 includes an I2C interface, which allows for real-time monitoring and control of the power management parameters. This feature facilitates dynamic power adjustments and system diagnostics, which are crucial for maintaining optimal performance and safety.

Overall, the TWL1103TPBSRQ1 is a versatile and reliable choice for automotive manufacturers who require a power management solution that delivers both performance and protection. Its advanced features and compliance with automotive standards make it an excellent choice for next-generation vehicle designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9952 $55.9616
18+ $5.7397 $103.3146
27+ $5.5603 $150.1281
38+ $5.3810 $204.4780
49+ $5.2016 $254.8784
65+ $4.6635 $303.1275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess