Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 80W x 2 @ 6 Ohm
Supply Voltage - Operating 14 V to 36 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package PowerSSO-36 EPU
Dimension 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Win Source Part Number 129807-TDA7498LTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7498LTR CAD Model

Description

The TDA7498LTR, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art Class-D audio amplifier that delivers exceptional performance for a wide range of audio applications. Boasting high efficiency and impressive audio quality, this integrated circuit is designed to provide a superior listening experience while minimizing power losses.

Key Features

  • High Output Power Capability: The TDA7498LTR is capable of delivering up to 100W+100W output power into a 6Ω load with excellent sound quality, making it suitable for high-power audio systems.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 12V to 36V, providing flexibility in various power supply designs.
  • Advanced Class-D Technology: The Class-D architecture ensures high efficiency, which reduces energy consumption and heat dissipation, making it ideal for compact and energy-sensitive applications.
  • Superior Thermal Performance: Thanks to its PowerSSO36 packaging, the TDA7498LTR exhibits improved thermal performance, ensuring reliability even under high power operation.
  • Differential Inputs: It features differential inputs that help to minimize common-mode noise, thus enhancing the signal integrity and audio quality.
  • Flexible Mode Settings: The device includes various configurable modes such as Standby and Mute features, allowing for better control over power consumption and functionality.

Applications

The versatility of the TDA7498LTR makes it an excellent choice for a multitude of audio applications. It is particularly well-suited for:

  • Home Theater Systems
  • Active Speakers
  • Mini and Micro Component Systems
  • Soundbars

Why Choose the TDA7498LTR?

With its combination of high power output, efficiency, and audio performance, the TDA7498LTR from STMicroelectronics is an ideal solution for audio enthusiasts and professionals looking for a compact yet powerful audio amplifier. Its advanced features and robust design ensure that it can meet the demands of even the most challenging audio applications, delivering crystal-clear sound quality in a highly efficient package.

You May Also Be Interested in

NXP / Nexperia
Class-AB stereo headphone driver
Need more? Email Us
ECAD model for TDA1308AUK
STMicroelectronics
5W+5W DUAL BRIDGE AMPLIFIER | IC AMP AUDIO 5W STER POWERSO20
Lowest to $4.8896
ECAD model for TDA7266D
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LDX/NOPB
Texas Instruments
1.4-W MONO FILTER-FREE CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 1.45W D 8MSOP
Lowest to $0.6225
ECAD model for TPA2005D1DGNG4
STMicroelectronics
45W/2ohm BRIDGE CAR RADIO AMPLIFIER WITH DIAGNOSTIC FACILITY | IC AMP AUDIO PWR 65W MULTIWATT11
Need more? Email Us
ECAD model for TDA7396
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
ECAD model for AA8227PH-E1
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ECAD model for NJM2073M-TE3
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $10.2867
ECAD model for TAS5602DCA
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Need more? Email Us
ECAD model for LM4835MT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5635 $51.3810
15+ $7.0265 $105.3975
23+ $6.8069 $156.5587
31+ $6.5873 $204.2063
40+ $6.3677 $254.7080
53+ $5.7090 $302.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention