EN
  • EN
  • DE

TDA7501TR

Part No TDA7501TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description Line driver for digital car radio Signal processor (DSPLD)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 216026-TDA7501TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7501TR CAD Model

Description

The TDA7501TR from STMicroelectronics is a high-performance audio amplifier designed for automotive sound systems and other applications requiring high-quality audio reproduction. This device is part of STMicroelectronics' esteemed audio IC portfolio, known for its reliability and superior sound output.

Key Features

  • High Output Power: The TDA7501TR boasts an impressive output, capable of driving speakers with clarity and power, enhancing the overall listening experience.
  • Multiwatt15 Package: Encased in a Multiwatt15 package, it is engineered for optimal heat dissipation and space efficiency, making it ideal for compact automotive environments.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures pure and natural sound, minimizing audio artifacts that can detract from the listening experience.
  • Advanced Protection Systems: The device includes various protection features such as short-circuit protection, over-temperature protection, and ESD protection, ensuring longevity and reliability.

Applications

The TDA7501TR is versatile and can be used in a range of applications, primarily focusing on:

  • Automotive Audio Systems
  • High-Fidelity Car Radios
  • In-Car Entertainment Systems
  • Audio Amplifiers for Navigation Systems

Technical Specifications

The TDA7501TR operates over a wide supply voltage range, which, coupled with its low power consumption, makes it an energy-efficient choice for modern audio systems. Its integrated diagnostics facility allows for real-time system monitoring, which is crucial for maintaining performance and safety standards in automotive applications.

Conclusion

STMicroelectronics' TDA7501TR is a robust audio amplifier that offers high-quality sound, efficiency, and reliability. Its advanced protection features and diagnostic capabilities make it a smart choice for designers seeking to enhance the audio performance of automotive systems without compromising on safety or space. With the TDA7501TR, STMicroelectronics continues to set the standard in automotive audio amplification.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Texas Instruments
Lowest to $2.0045
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Texas Instruments
Lowest to $3.4344
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess