EN
  • EN
  • DE
  • IT

AK4125VF

Part No AK4125VF
Manufacturer AKM Semiconductor Inc.
Catalog Audio Special Purpose
Description 192kHz / 24Bit High Performance Asynchronous SRC | IC SAMPLE RATE CONVERTER 30VSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer AKM Semiconductor Inc.
Packaging Reel
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I²S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Specifications 8kHz ~ 216kHz
Manufacturer Package 30-LSSOP
Supplier Device Package 30-VSOP
Family Part Number AK4125
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1143218-AK4125VF
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4125VF CAD Model

Description

The AK4125VF is a multi-channel digital audio interface transceiver manufactured by AKM Semiconductor Inc. This device is designed for high-performance audio systems, offering a flexible and robust solution for transmitting and receiving digital audio data. It supports various audio formats and sampling rates, making it suitable for a wide range of professional and consumer audio applications.

Applications

  • Digital audio workstations (DAWs).
  • Audio mixing consoles.
  • Digital signal processors (DSPs).
  • A/V receivers.
  • High-end audio interfaces.

Features

  • Multi-channel audio support.
  • Supports various audio formats (e.g., I2S, TDM).
  • High sampling rate capability.
  • Low jitter performance.
  • Flexible clocking options.

Benefits

  • High-quality audio transmission and reception.
  • Reduced noise and distortion.
  • Easy integration into digital audio systems.
  • Improved audio performance in professional and consumer devices.
  • Versatile solution for various audio applications.

Additional Details

The AK4125VF typically includes features such as a built-in PLL (Phase-Locked Loop) for clock generation, multiple input/output channels, and support for different audio data formats. It is often used in conjunction with other audio processing components to create high-performance audio systems. The device's low jitter performance ensures accurate audio reproduction, while its flexible clocking options allow for easy synchronization with other devices in the system. The AK4125VF is an essential component for achieving high-fidelity audio in demanding applications. It operates on a specific voltage and temperature range as defined in the manufacturer's datasheet. Careful layout and decoupling are recommended to achieve optimal performance.

You May Also Be Interested in

Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6451 $60.3863
31+ $3.8113 $118.1503
47+ $3.6922 $173.5334
65+ $3.5731 $232.2515
84+ $3.4541 $290.1444
112+ $3.0967 $346.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess