EN
  • EN
  • DE
  • IT

BFQ67R-GS08

Part No BFQ67R-GS08
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1621+Rohs
Reference case SOT23
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 752348-BFQ67R-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFQ67R-GS08 CAD Model

Description

The BFQ67R-GS08 is a silicon NPN bipolar RF transistor manufactured by Vishay. It's designed for high-frequency applications, typically used in amplifier and oscillator circuits. This transistor excels in providing low noise and high gain at microwave frequencies, making it ideal for demanding wireless communication systems.

Applications

  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • Mixers
  • RF front-ends
  • Wireless communication systems (e.g., WLAN, cellular)

Features

  • High transition frequency (fT)
  • Low noise figure
  • High gain
  • Small SOT-343 package
  • RoHS compliant

Benefits

  • Improves signal sensitivity in receivers
  • Enhances signal-to-noise ratio
  • Increases amplifier output power
  • Reduces board space
  • Complies with environmental regulations

Additional Details

The BFQ67R-GS08 is characterized by its high transition frequency (fT), which allows it to operate efficiently at high frequencies. The low noise figure ensures that the transistor adds minimal noise to the signal being amplified. Its high gain provides sufficient signal amplification with minimal distortion. The SOT-343 package is compact, making it suitable for densely populated PCBs. The GS08 suffix indicates that the part is lead-free and RoHS compliant. This transistor is fabricated using advanced bipolar technology, which enables it to achieve its high-performance characteristics. The transistor's performance parameters, such as gain, noise figure, and output power, are typically specified at a particular bias point. It is designed to be used in impedance-matched circuits to maximize its performance. The BFQ67R-GS08 is a crucial component in high-frequency applications where low noise and high gain are essential for optimal system performance.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess