EN
  • EN
  • DE

TDA75616LV-48X

Part No TDA75616LV-48X
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP QUAD 45W 27FLEXIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 4-Channel (Quad) - 27-Flexiwatt (Vertical)
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package 27-Flexiwatt (Formed Leads)
Case / Package 27-Flexiwatt (Vertical)
Family Name TDA75616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 17
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936317-TDA75616LV-48X
Ultra Librarian 3D Model Ultra Librarian TDA75616LV-48X CAD Model

Description

STMicroelectronics TDA75616LV-48X: An Advanced Automotive Audio Amplifier

The TDA75616LV-48X by STMicroelectronics is a state-of-the-art audio amplifier designed specifically for automotive applications. This high-fidelity audio amplifier combines exceptional sound quality with robust performance to meet the demanding requirements of in-car entertainment systems.

Key Features:

  • High Output Power: With its ability to deliver up to 4 x 45W of continuous output power into 4 ohms, the TDA75616LV-48X ensures a powerful audio experience for all passengers.
  • Advanced Multiwatt15 Packaging: The device comes in a Multiwatt15 package that ensures efficient heat dissipation and space-saving on the PCB.
  • Flexibility: This amplifier supports various speaker configurations, making it versatile for different audio system designs within the vehicle.
  • Low Distortion: It is engineered to provide low distortion and high-quality sound, ensuring a clear and crisp audio output.
  • Integrated Diagnostics: The TDA75616LV-48X features built-in diagnostics capabilities, which facilitate the detection of speaker failures and other system issues, enhancing the reliability of the car audio system.

Applications:

The TDA75616LV-48X is ideal for a wide range of automotive audio applications, including:

  • Standard and high-end car radio systems
  • Multi-speaker audio setups
  • Audio systems with external control

Technical Specifications:

Some of the technical specifications of the TDA75616LV-48X include:

  • Supply voltage range: 6V to 18V
  • Low external component count
  • Protection against shorts and overheating
  • ESD protection

Conclusion:

The TDA75616LV-48X from STMicroelectronics represents a breakthrough in automotive audio amplifiers, offering both power and precision for an unparalleled in-vehicle audio experience. Its robust design and advanced features ensure it meets the needs of modern vehicles, providing drivers and passengers with a rich and immersive listening experience.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess