Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 60W x 4 at 2Ohm
Supply Voltage (V) 8V ~ 18V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Temperature Range - Operating -55°C ~ 150°C
Supplier Device Package 25-Flexiwatt (Vertical)
Manufacturer Package 25-Flexiwatt (Formed Leads)
Family Part Number TDA7566
Manufacturer Pack Quantity 17
MSL Level 3 (168 Hours)
Win Source Part Number 1266249-TDA7566
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7566 CAD Model

Description

The TDA7566 from STMicroelectronics is a powerful audio amplifier designed for high-quality sound systems in vehicles. This 4 x 45 W quad bridge car radio amplifier integrates advanced features to deliver superior audio performance, durability, and ease of use in automotive applications.

Key Features:

  • High Output Power: The TDA7566 is capable of delivering 4 x 45 W of output power, ensuring a robust and dynamic audio experience for in-car entertainment.
  • Flexiwatt25 package: The device comes in a Flexiwatt25 package, which is optimized for high power dissipation, ensuring reliability even under challenging conditions.
  • Low Distortion: With its low distortion characteristics, the TDA7566 provides clear and high-quality sound, minimizing audio artifacts that can detract from the listening experience.
  • MOSFET Output Stage: The use of a MOSFET output stage contributes to the amplifier's high efficiency and low heat generation.
  • Standby and Mute Functions: Integrated standby and mute functions allow for greater control over power consumption and noise management.
  • Protection Systems: The device includes a comprehensive set of protection systems, such as short-circuit protection, thermal shutdown, and load dump voltage surge protection, ensuring the amplifier's longevity and safety.

Applications:

The TDA7566 is ideal for a range of automotive audio applications, including:

  • Car radio systems
  • Audio power amplifiers
  • Infotainment systems

Why Choose the TDA7566?

For automotive manufacturers and audio system designers, the TDA7566 represents a blend of high performance, reliability, and functionality. Its ability to deliver high-quality sound with minimal distortion and comprehensive protection features makes it a preferred choice for advanced car audio systems. The integration of standby and mute functions, along with the Flexiwatt25 package, further underscores STMicroelectronics' commitment to providing innovative solutions for the automotive industry.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ECAD model for MAX9700AEUB+
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ECAD model for LM4674ATL/NOPB
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
ECAD model for LA4440-E
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES | IC AMP AUDIO PWR 72W 25FLEXIWATT
Lowest to $11.6722
ECAD model for TDA7564
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LF03
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB
Texas Instruments
IC AMP CLASS AB MONO 1W 8SOIC
Lowest to $4.6391
ECAD model for LM4865M/NOPB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.6568 $66.5680
24+ $5.4618 $131.0832
37+ $5.2912 $195.7744
51+ $5.1206 $261.1506
66+ $4.9498 $326.6868
88+ $4.4378 $390.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,880 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention