Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Product Status Active
Type Class SB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 27-Flexiwatt (Vertical)
Package / Case 27-Flexiwatt (Formed Leads)
Standard Package 357 pcs
REACH Status REACH Unaffected
Win Source Part Number 727702-TDA7569LV
Ultra Librarian 3D Model Ultra Librarian TDA7569LV CAD Model

Description

The TDA7569LV from STMicroelectronics is an advanced automotive power amplifier integrated circuit designed for high-end car audio applications. It is part of ST’s Flexiwatt25 portfolio, which is renowned for delivering exceptional sound quality and reliability in a compact package. This powerful audio amplifier is specifically engineered to provide a high-quality sound experience for in-car entertainment systems.

Key Features

  • High Output Power: The TDA7569LV boasts an impressive output, capable of driving speakers with high efficiency and minimal distortion, ensuring a clear and powerful audio performance.
  • Multiwatt Package: Encased in a robust Multiwatt15 package, the TDA7569LV is designed for optimal heat dissipation and space-saving installation, making it ideal for the compact spaces within modern vehicles.
  • Advanced Diagnostics: The device features built-in diagnostics capabilities, allowing for real-time system monitoring and fault detection, which is critical for maintaining the integrity of the car's audio system.
  • Low Distortion: It ensures low levels of harmonic and crossover distortion, which results in a cleaner, more accurate sound reproduction that audiophiles and casual listeners alike can appreciate.
  • Flexibility: The TDA7569LV is designed to be flexible and can be used in various configurations, including quad bridge, stereo bridge, or single-ended modes, to suit different audio system designs and requirements.

Applications

The TDA7569LV is suitable for a wide range of automotive audio applications, including:

  • High-performance car audio systems
  • Multi-speaker setups
  • Custom in-car entertainment solutions

Conclusion

With its powerful output, advanced features, and flexible operation, the TDA7569LV from STMicroelectronics represents a leading solution for automotive audio amplification. Its robust design and diagnostic capabilities ensure that it can deliver superior sound quality while withstanding the challenging conditions typical of automotive environments. Whether for an audiophile’s custom setup or a manufacturer’s premium in-car entertainment system, the TDA7569LV is engineered to impress.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
National Semiconductor (TI)
AUDIO AMPLIFIER / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Need more? Email Us
ECAD model for LM4912MM/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention