EN
  • EN
  • DE

TDA8179S

Part No TDA8179S
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description TV VERTICAL DEFLECTION BOOSTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1266299-TDA8179S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8179S CAD Model

Description

The TDA8179S is a high-performance vertical deflection booster designed and manufactured by STMicroelectronics. This integrated circuit (IC) is specifically engineered to drive the vertical deflection coil in CRT monitors, CRT televisions, and other applications requiring vertical deflection solutions. The TDA8179S stands out for its ability to deliver a high current output while maintaining thermal stability and efficiency.

Key Features

  • High Current Output: Capable of providing a peak current of up to 2.5A, the TDA8179S can easily drive the inductive loads associated with vertical deflection coils.
  • Thermal Protection: The device comes with built-in thermal shutdown protection, ensuring that it operates within safe temperature ranges and preventing damage from overheating.
  • Flyback Generator: The inclusion of an on-chip flyback generator with a maximum voltage of 60V allows for flexibility in design and reduces external component count.
  • Power Amplifier: The IC features a power amplifier with high gain bandwidth product, providing fast response times and accurate deflection control.
  • Supply Voltage Range: The TDA8179S operates over a wide supply voltage range, accommodating various design requirements and enhancing versatility.

Applications

The TDA8179S is suitable for a diverse range of applications that require vertical deflection. Its robustness and reliability make it an ideal choice for:

  • CRT Televisions
  • CRT Monitors
  • Display Units Requiring Vertical Deflection

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TDA8179S is no exception. The product is manufactured to meet high standards of performance and reliability, ensuring long-term functionality in demanding environments. The TDA8179S is a testament to STMicroelectronics' dedication to providing advanced electronic components that meet the needs of modern electronic systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Lowest to $105.8176
Panasonic
Lowest to $26.8133
Renesas Electronics America
Need more? Email Us
International Rectifier
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess