EN
  • EN
  • DE

TDE1767DP

Part No TDE1767DP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY & LAMP DRIVER 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 6 V to 45 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Input Type Inverting, Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-DIP
Win Source Part Number 212773-TDE1767DP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDE1767DP CAD Model

Description

STMicroelectronics TDE1767DP Interface IC

The TDE1767DP from STMicroelectronics is a versatile and robust interface IC designed to handle inductive loads in automotive and industrial applications. This high-side driver is well-suited for driving resistive, inductive, and capacitive loads, making it a highly flexible solution for a wide array of design challenges.

Key Features

  • Load Voltage Range: The device can handle a broad range of load voltages, typically from 8V to 50V, which covers most automotive and industrial requirements.
  • High Output Current: It is capable of delivering a continuous output current up to 0.5A, which can be suitable for various inductive loads like relays, solenoids, and motors.
  • Integrated Protection: The TDE1767DP includes overcurrent protection, thermal shutdown, and load dump protection, ensuring the device and the system it controls are safeguarded against a range of potential issues.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for the detection of open load in the off state, which can be essential for system monitoring and maintenance.
  • Low Stand-by Current: With a low stand-by current, the device helps in maintaining energy efficiency, which is particularly important in battery-powered systems.

Applications

The versatility of the TDE1767DP makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Automotive systems such as power window controllers, windshield wiper controllers, and other in-vehicle controls.
  • Industrial automation, where controlling motors, solenoids, and other actuators is necessary.
  • Robotic systems that require reliable high-side switching for various loads.

Design Advantages

Designers will appreciate the ease of integration offered by the TDE1767DP. Its built-in protection features reduce the need for additional components, simplifying the circuit design and potentially reducing costs. The diagnostic functions enhance system reliability by providing critical feedback on load status, which can prevent damage and downtime. With its robust construction and comprehensive features, the TDE1767DP is an excellent choice for driving inductive loads in demanding environments.

For more detailed information, including datasheets and application notes, please visit the STMicroelectronics website.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.1149

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess