EN
  • EN
  • DE

TDE1798DP

Part No TDE1798DP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH .5A INTEL PWR 8MINIDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type Bipolar
Voltage - Load 6 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting, Non-Inverting
Fault Protection Over Temperature
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-Mini DIP
Win Source Part Number 212774-TDE1798DP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TDE1798DP CAD Model

Description

STMicroelectronics TDE1798DP Interface - Specialized Driver

The TDE1798DP from STMicroelectronics is a specialized interface driver designed to control inductive loads with diagnostic and protection features. This robust device is specifically engineered to provide high-current driving capabilities while integrating advanced diagnostic functions for state-of-the-art industrial applications.

Key Features

  • High Voltage Capability: The TDE1798DP can handle up to 50V, making it suitable for a wide range of industrial applications.
  • High Current Drive: It is capable of driving inductive loads with current up to 0.5A without the need for external components.
  • Integrated Protection: Features include overcurrent protection, thermal shutdown, and under-voltage lockout to ensure the reliability and longevity of the device.
  • Diagnostic Functions: The TDE1798DP provides open-load detection and has the ability to report fault conditions to a microcontroller, facilitating maintenance and troubleshooting.
  • Flexible Interface: Compatible with 3.3V and 5V logic levels, it can easily interface with a variety of microcontrollers and logic circuits.

Applications

The TDE1798DP is ideal for driving a variety of inductive loads such as relays, solenoids, and small motors. Its robust design and diagnostic capabilities make it particularly well-suited for industrial automation systems, automotive applications, and any system requiring reliable control of inductive loads.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the TDE1798DP is no exception. This device is designed to meet the stringent requirements of industrial environments, ensuring dependable performance even under harsh conditions.

With its combination of high-performance driving capabilities, integrated protection, and diagnostic features, the TDE1798DP is an excellent choice for designers looking to enhance system reliability and efficiency in their inductive load control applications.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,368 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess