EN
  • EN
  • DE

TEA2262

Part No TEA2262
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SWITCH MODE POWER SUPPLY CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1266654-TEA2262
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA2262 CAD Model

Description

Introducing the TEA2262: A Versatile Switch Mode Power Supply Controller

The TEA2262 from STMicroelectronics is a state-of-the-art switch mode power supply (SMPS) controller designed to deliver exceptional performance and reliability for a wide range of power supply applications. This integrated circuit is tailored to meet the stringent demands of modern electronic devices, ensuring efficient power conversion and management.

Key Features

  • High-precision Voltage Regulation: The TEA2262 ensures tight voltage regulation, which is crucial for the stable operation of sensitive electronic components. It maintains output voltage with high accuracy, providing a consistent power supply even under varying load conditions.
  • Low Standby Power Consumption: With an emphasis on energy efficiency, the TEA2262 is designed to minimize power consumption in standby mode, making it an eco-friendly choice for applications where power efficiency is paramount.
  • Flexible Operation Modes: This controller supports both continuous and discontinuous conduction modes, giving designers the flexibility to optimize for efficiency or size depending on the application requirements.
  • Comprehensive Protection Features: The TEA2262 is equipped with a suite of protection features, including overvoltage, overcurrent, and thermal shutdown, to safeguard the power supply and the end equipment against a range of fault conditions.

Applications

The versatility of the TEA2262 makes it suitable for a broad spectrum of applications, including:

  • Desktop and laptop computers
  • Televisions and monitors
  • Industrial power supplies
  • Consumer electronics

Technical Specifications

The TEA2262 boasts a wide operating voltage range, high-frequency operation capabilities, and a compact package that is easy to integrate into various designs. Its technical specifications ensure that it can cater to the needs of advanced power supply systems, providing a reliable and cost-effective solution for manufacturers.

Conclusion

STMicroelectronics' TEA2262 switch mode power supply controller is a high-performance solution that combines energy efficiency, precision, and protection. Whether it's for consumer electronics or industrial applications, the TEA2262 is engineered to meet the rigorous requirements of today's power supply designs, ensuring optimal performance and longevity.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Panasonic
Lowest to $26.8133
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Maxim Integrated
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
STMicroelectronics
Lowest to $20.1698

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9135 $58.2700
49+ $2.3906 $117.1394
75+ $2.3159 $173.6925
104+ $2.2412 $233.0848
134+ $2.1665 $290.3110
179+ $1.9424 $347.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess