EN
  • EN
  • DE

TEA5115

Part No TEA5115
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 5 CHANNELS VIDEO SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266661-TEA5115
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA5115 CAD Model

Description

The TEA5115, manufactured by STMicroelectronics, is an advanced integrated circuit designed for the seamless management of multiple video signals. It is primarily used in the realm of color television receivers and other video processing equipment. This sophisticated piece of technology is engineered to provide a high level of performance in video signal switching applications.

Key Features

  • Multiple Video Inputs: The TEA5115 offers several video inputs, making it versatile for various video sources.
  • High-Quality Video Switching: With its high-quality video switching capabilities, the TEA5115 ensures minimal signal degradation and optimal picture quality.
  • Integrated Clamp Function: The device includes an integrated clamp function for each input, which is crucial for maintaining signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the TEA5115 operates with low power consumption, making it suitable for energy-conscious applications.

Applications

The TEA5115 is ideal for a wide range of applications where video signal management is critical. Its primary use is found in color TVs, but it is also suitable for video recorders, security systems, and any application requiring reliable video signal routing and switching.

Technical Specifications

Parameter Value Supply Voltage Typically 12V Number of Inputs Multiple Operating Temperature -20°C to +70°C Package Type DIP, SOP

Quality and Reliability

STMicroelectronics is known for their commitment to quality and reliability, and the TEA5115 is no exception. It is built to meet high standards, ensuring long-term performance and stability in a variety of video applications.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess