EN
  • EN
  • DE

THBT27011D

Part No THBT27011D
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Voltage - Breakover 380V
Voltage - Off State 270V
Current - Peak Pulse (10/1000μs) 30A
Current - Hold (Ih) 150mA
Number of Elements 3
Capacitance 80pF
Mounting Style SMD
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1266952-THBT27011D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THBT27011D CAD Model

Description

The THBT27011D from STMicroelectronics is a high-performance, dual-channel, ESD-protected, high T2 series, transient voltage suppressor (TVS) designed to protect sensitive electronics from voltage transients induced by system-level ESD and other voltage events. This robust component is essential for ensuring the longevity and reliability of electronic systems across a wide range of applications.

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 27V, which is suitable for protecting 24V systems from overvoltage conditions while maintaining a low clamping voltage.
  • Dual Channel Protection: With two channels of protection, the THBT27011D can secure multiple lines at once, making it an efficient solution for compact circuit designs.
  • ESD Protection: It is capable of withstanding ESD events up to the IEC 61000-4-2 level 4 standard, ensuring that sensitive components remain safeguarded against common electrostatic discharges.
  • High Surge Capability: The device is designed to handle high transient currents, providing reliable protection against surges and enhancing the durability of the end product.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • Package: The THBT27011D comes in a compact SMB (DO-214AA) package, which is suitable for high-density board layouts and provides a space-saving solution.

Applications

The THBT27011D is ideal for a range of applications where voltage protection is critical. These include:

  • Telecommunication systems
  • Industrial control systems
  • Power supply units
  • Automotive electronics
  • Consumer electronics

Conclusion

Overall, the THBT27011D from STMicroelectronics is a powerful and versatile component that provides critical protection for electronic circuits. Its dual-channel design, high ESD protection, and surge capability make it an excellent choice for designers looking to enhance the resilience and performance of their systems. The small package size and low power consumption further add to the THBT27011D's appeal, making it a top choice for a wide array of electronic applications.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess