Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.5V @ 600mA, 6A
Collector Cut-off Current(Max) 700μA
Typical Gain (hFE) (Min) 15 @ 3A, 4V
Maximum Power Dissipation 65W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 032188-TIP41C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TIP41C CAD Model

Description

The TIP41C is a versatile NPN power transistor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-power transistor is designed to handle significant current and voltage, making it suitable for a wide range of applications, including power linear and switching applications.

Key Features

  • Transistor Type: NPN - The TIP41C is an NPN bipolar junction transistor (BJT), which means it is controlled by current and can amplify power, making it ideal for driving heavy loads.
  • Voltage & Current: It can support a collector-emitter voltage (VCEO) of up to 100V and collector current (IC) of up to 6A, making it suitable for moderate to high power circuits.
  • Power Dissipation: With a power dissipation of 65W, the TIP41C can handle a significant amount of energy without overheating, provided that it is properly mounted with appropriate heatsinking.
  • Gain: It boasts a decent DC current gain (hFE) range of 15 to 75 at a collector current of 3A, which helps in achieving the required amplification in various circuits.
  • Complementary PNP Transistor: The TIP41C has a complementary PNP partner, the TIP42C, allowing designers to create push-pull amplifier configurations for improved efficiency and performance.

Applications

The TIP41C's robust characteristics make it well-suited for a variety of uses, including:

  • Audio power amplifiers
  • Power supplies
  • Motor controllers
  • Switching regulators
  • Converter circuits
  • Other power switching circuits requiring high voltages and currents

Quality and Reliability

STMicroelectronics ensures that the TIP41C meets stringent quality and reliability standards. The device is encapsulated in a TO-220 plastic package, which is widely accepted for commercial-industrial applications and ensures a good balance between performance and cost.

Environmental Compliance

The TIP41C is compliant with RoHS (Restriction of Hazardous Substances), reflecting STMicroelectronics' commitment to environmental sustainability and reducing the ecological impact of their products.

You May Also Be Interested in

NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907
NEC
Need more? Email Us
ECAD model for FN1F4M-T2B
Zetex Semiconductors
PNP SILICON POWER (SWITCHING) TRANSISTOR 
Lowest to $0.3014
ECAD model for FCX790A
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
ON Semiconductor
Lowest to $51.7328
ECAD model for MSC3130T1
Diodes Incorporated
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.6A SMD SOT23-3
Lowest to $0.0428
ECAD model for MMBT2222A-7
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4142 $51.7750
260+ $0.3880 $100.8800
405+ $0.3749 $151.8345
575+ $0.3487 $200.5025
745+ $0.3356 $250.0220
935+ $0.3225 $301.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 78,650 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention