Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.5V @ 600mA, 6A
Collector Cut-off Current(Max) 700μA
Typical Gain (hFE) (Min) 15 @ 3A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 048000-TIP42A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Audio
Ultra Librarian 3D Model Ultra Librarian TIP42A CAD Model

Description

STMicroelectronics TIP42A Power Transistor

The TIP42A from STMicroelectronics is a robust PNP bipolar power transistor designed for general purpose or amplifier applications. This semiconductor device is part of the TIP42 series, known for its high-quality performance in a wide range of electronic circuits. The TIP42A can handle continuous collector currents up to 6A, making it suitable for medium power switching and amplification tasks.

Constructed with epitaxial planar technology, the TIP42A boasts a high collector-emitter voltage (VCEO) of 60V, which ensures reliable operation even under stressful conditions. This high voltage capability, combined with the transistor's ability to dissipate up to 65W of power, makes it an excellent choice for linear and switching applications.

The TIP42A comes in a TO-220 package, which is a widely used standard package for power transistors. This package is favored for its ability to efficiently handle thermal dissipation, which is crucial for maintaining stability and extending the lifespan of the device. The TO-220 package also allows for easy mounting on heat sinks, further enhancing its thermal management capabilities.

With its excellent saturation characteristics and low saturation voltage drop, the TIP42A ensures high efficiency when used as a switch. This feature is particularly valuable in applications where power conservation is critical. Additionally, the device has complementary NPN types available, allowing designers to implement push-pull configurations in their designs.

The TIP42A is widely used in a variety of applications, including power regulators, DC-DC converters, motor controllers, and audio amplifiers. Its reliability and performance make it a go-to component for both hobbyists and professionals in the field of electronics.

Overall, the TIP42A is a testament to STMicroelectronics' commitment to providing high-quality components that meet the needs of modern electronic designs. Whether you're building a simple amplifier or a complex power management system, the TIP42A is an excellent choice for a reliable and efficient PNP power transistor.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT NPN 160V 16A 125000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 160V 16A TO247
Lowest to $17.7164
ECAD model for MJE4343G
ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006
ON Semiconductor
TRANS NPN 25V 0.5A TO92 / Trans GP BJT NPN 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6560G
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
Trans Darlington PNP 100V 10A 2000mW 3-Pin(3+Tab) TO-220FP Tube / TRANS PNP DARL 100V 10A TO220FP
Lowest to $10.3022
ECAD model for MJF6668
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
Fairchild/ON Semiconductor
TRANS PNP 25V 0.5A TO-92 / Trans GP BJT PNP 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6523
ON Semiconductor
TRANS PNP 25V 0.2A TO92 / Trans GP BJT PNP 25V 0.2A 625000mW 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for MPS4126RLRA

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7862 $58.9650
175+ $0.6451 $112.8925
270+ $0.6250 $168.7500
375+ $0.6048 $226.8000
480+ $0.5846 $280.6080
645+ $0.5242 $338.1090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,050 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention