EN
  • EN
  • DE
  • IT

MJE4343G

Part No MJE4343G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 160V 16A 125000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 160V 16A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 160V
Vce Saturation (Maximum) @ Ib, Ic 3.5V @ 2A, 16A
Current - Collector Cutoff (Maximum) 750μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 8A, 2V
Power - Max 125W
Frequency - Transition 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 788852-MJE4343G
Popularity Medium
Supply and Demand Status Limited
Family Name MJE4343
Introduction Date September 25, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MJE4343G CAD Model

Description

The MJE4343G is a high-performance silicon NPN power transistor designed by the renowned semiconductor manufacturer, ON Semiconductor. This robust component is engineered to handle high power and voltage applications, making it an ideal choice for a wide range of electronic circuits. With its exceptional quality and reliability, the MJE4343G is well-suited for use in power amplification and switching applications.

Key Features

  • Voltage and Power Handling: The MJE4343G boasts a collector-emitter voltage (V<sub>CEO) of 350V, collector-base voltage (V<sub>CBO) of 350V, and emitter-base voltage (V<sub>EBO) of 5V. Its maximum power dissipation is rated at 50W, ensuring it can handle significant power in your circuit designs.
  • Current Capacity: It has a continuous collector current (I<sub>C) of up to 4A, making it capable of driving moderate to high current loads.
  • High DC Current Gain: The transistor offers a high DC current gain (h<sub>FE), which is a measure of the amplification capability of the device. This feature makes it suitable for applications requiring signal amplification.
  • TO-220 Package: Encased in a TO-220 package, the MJE4343G provides a compact form factor with excellent thermal performance. The package is designed for easy mounting onto heat sinks, which is critical for maintaining thermal stability during operation.

Applications

The MJE4343G is versatile and can be integrated into various applications, including:

  • Power regulators and converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • High-voltage power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJE4343G is no exception. This power transistor is manufactured to meet the highest industry standards, ensuring reliable performance even in demanding environments. Whether you're developing commercial electronics or working on a hobby project, the MJE4343G from ON Semiconductor is a component you can trust to deliver consistent results.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $5.5923
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Darlington Complementary Silicon Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.5814
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $1.0800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7164 $70.8656
8+ $14.5366 $116.2928
12+ $14.0823 $168.9876
17+ $13.6280 $231.6760
22+ $13.1738 $289.8236
29+ $11.8110 $342.5190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess