EN
  • EN
  • DE

TL082BIDT

Part No TL082BIDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description General purpose JFET dual operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267991-TL082BIDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL082BIDT CAD Model

Description

STMicroelectronics TL082BIDT: High-Performance JFET-Input Operational Amplifier

The TL082BIDT is a high-speed JFET-input operational amplifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This precision device is engineered to offer a perfect blend of speed, low input bias and offset currents, and fast settling time, making it an ideal choice for high-fidelity and audio pre-amplifier applications.

Key Features

  • Wide Common-Mode and Differential Voltage Ranges: The TL082BIDT can handle a wide range of operating conditions, ensuring flexibility and reliability in various circuit configurations.
  • Low Input Bias and Offset Currents: Its JFET input stage ensures minimal bias and offset currents, which is critical for high-precision applications and reduces the need for external calibration.
  • Output Short-Circuit Protection: The device includes built-in protection against short circuits, enhancing its durability and lifespan.
  • High Input Impedance: The JFET inputs provide high input impedance, reducing the loading effect on the source circuit and preserving signal integrity.
  • Low Harmonic Distortion: With its low harmonic distortion, the TL082BIDT is suitable for audio processing applications where maintaining the purity of the signal is essential.
  • High Slew Rate: A high slew rate enables the operational amplifier to respond quickly to changes in the input signal, making it suitable for fast signal processing applications.

Applications

The TL082BIDT is versatile and can be used in a variety of applications, including:

  • High-Fidelity Audio Pre-Amplifiers
  • Active Filters
  • Signal Conditioning
  • Instrumentation Amplifiers
  • Integration and Differentiation Circuits
  • And many other analog circuits

With its excellent performance characteristics, the TL082BIDT from STMicroelectronics is a go-to operational amplifier for designers who require high-quality signal amplification. Its robust design, combined with its impressive feature set, ensures that it can meet the demands of even the most challenging analog applications.

Whether you are designing professional audio equipment, precision data acquisition systems, or any other application requiring a high-performance operational amplifier, the TL082BIDT is a reliable and effective solution that will help you achieve your design objectives.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $10.3384
Freescale Semiconductor - NXP
Lowest to $27.1621
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6519 $58.3418
54+ $2.1760 $117.5040
83+ $2.1079 $174.9557
114+ $2.0397 $232.5258
147+ $1.9716 $289.8252
196+ $1.7683 $346.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess