EN
  • EN
  • DE

TL1431C

Part No TL1431C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description PROGRAMMABLE VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1268044-TL1431C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1431C CAD Model

Description

STMicroelectronics TL1431C Precision Programmable Reference

The TL1431C from STMicroelectronics is a versatile and precision programmable voltage reference. This device is designed for applications requiring an adjustable reference voltage with high stability and low temperature coefficient. The TL1431C is a direct replacement for the industry-standard TL431 but offers better stability and lower operational temperature range, making it a superior choice for more demanding applications.

One of the key features of the TL1431C is its programmability. The output voltage can be set to any value between 2.5 volts and 36 volts with two external resistors. This flexibility allows the TL1431C to be used in a variety of applications, ranging from power supplies to precision voltage regulation in complex systems. The device also offers a typical output impedance of 0.2 ohms, providing excellent load regulation characteristics.

The TL1431C boasts a low dynamic output impedance, which is a critical feature for maintaining voltage stability under varying load conditions. This makes it ideal for use in power supply circuits, where consistent output is crucial. Furthermore, the device's low temperature coefficient ensures that the voltage reference remains stable across a wide temperature range, which is particularly important for applications operating in varying environmental conditions.

Safety and reliability are also key aspects of the TL1431C. The device includes safety features such as short-circuit protection and over-temperature protection, ensuring that it continues to operate safely even under abnormal conditions. Additionally, the TL1431C is available in multiple package options, including the small outline package (SO-8) and the plastic dual-in-line package (PDIP), providing flexibility for different PCB layouts and space constraints.

In summary, the STMicroelectronics TL1431C is a highly reliable and precise programmable voltage reference that is suitable for a wide range of applications. Its ease of use, combined with its robust design, makes it an excellent choice for designers looking for a high-performance voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Renesas Electronics America
Lowest to $105.8176
STMicroelectronics
Lowest to $20.1698
Panasonic
Lowest to $26.8133
Atmel
Lowest to $8.5447
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2681 $50.9390
455+ $0.2200 $100.1000
705+ $0.2132 $150.3060
970+ $0.2063 $200.1110
1,255+ $0.1994 $250.2470
1,680+ $0.1788 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess