EN
  • EN
  • DE

TL084AC

Part No TL084AC
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description GENERAL PURPOSE J-FET QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1268009-TL084AC
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Commercial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TL084AC CAD Model

Description

STMicroelectronics TL084AC - Quad Low-Noise JFET-Input Operational Amplifiers

The TL084AC from STMicroelectronics is a high-speed integrated circuit consisting of four independent, high-gain, internally compensated, low-noise JFET-input operational amplifiers. This device is designed to offer a wide range of features making it suitable for a plethora of applications, ranging from audio and signal conditioning to active filters and voltage amplification.

The JFET input stage ensures low input bias and offset currents, which is particularly beneficial for high-impedance sensor amplification and precise long-term integration. With a typical low input noise voltage of 15 nV/√Hz, the TL084AC is an excellent choice for audio pre-amplification and other applications where noise performance is critical.

Each amplifier in the TL084AC quad op-amp features a high slew rate of 13 V/µs, contributing to its ability to handle fast signal transitions and high-frequency applications. The device operates over a wide range of power supply voltages, from ±3V to ±18V, providing designers with flexibility in various circuit configurations.

The TL084AC also boasts a large output voltage swing, which gets close to the power supply rails, thus maximizing the dynamic range in battery-powered and single-supply operations. This makes it a versatile choice for portable and low-voltage applications.

With its wide common-mode and differential voltage ranges, the TL084AC ensures reliable operation even under demanding conditions, while its low harmonic distortion and low noise make it a suitable op-amp for high-fidelity audio applications. The device also features latch-up-free operation, which enhances its robustness and reliability in electronic circuits.

Available in various packages, including the compact SO-14 and the standard DIP-14, the TL084AC can be easily integrated into both space-constrained applications and general-purpose designs. Its combination of performance, versatility, and reliability makes the TL084AC from STMicroelectronics a go-to choice for engineers and designers looking for a quad operational amplifier that can meet a wide array of design requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Linear Technology
Lowest to $9.1303
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1563 $59.9697
45+ $2.5899 $116.5455
70+ $2.5089 $175.6230
96+ $2.4280 $233.0880
124+ $2.3471 $291.0404
165+ $2.1042 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess