EN
  • EN
  • DE

TL431BL3T

Part No TL431BL3T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.5%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 600 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
REACH Status REACH Unaffected
Win Source Part Number 1372459-TL431BL3T
Ultra Librarian 3D Model Ultra Librarian TL431BL3T CAD Model

Description

STMicroelectronics TL431BL3T Adjustable Precision Shunt Regulator

The TL431BL3T from STMicroelectronics is a three-terminal adjustable shunt regulator with a guaranteed thermal stability over applicable temperature ranges. The output voltage can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors. This device exhibits a wide operating current range of 1 mA to 100 mA with a typical dynamic impedance of 0.22 Ω.

The design of the TL431BL3T is optimized for improved performance in a wide range of applications. Its low output noise, coupled with its high accuracy and stability, makes it an ideal voltage reference for precision applications. The TL431BL3T is commonly used in power supplies, battery chargers, and voltage monitoring systems, providing a reliable reference voltage for various circuits.

Key features of the TL431BL3T include:

  • Adjustable output voltage from 2.495 V to 36 V
  • Operational from -40°C to 105°C
  • Low dynamic output impedance: 0.22 Ω typical
  • Output current capability of 1 mA to 100 mA
  • Typical temperature stability of less than 50 ppm/°C
  • Standard 0.5% and 1% tolerance on reference voltage available at 25°C
  • Available in surface-mount TO-92 and SOT-23 packages

With its high precision and stability, the TL431BL3T is particularly suitable for use in high-performance feedback circuits, voltage regulation modules, and op-amp circuitry. The device's small footprint and surface-mount packaging options make it a convenient choice for space-constrained applications.

For designers looking for a reliable and adjustable precision shunt regulator, the TL431BL3T from STMicroelectronics offers a versatile solution that can be easily incorporated into a wide range of electronic products. The device's robustness and precision ensure consistent performance, making it a go-to component for engineers requiring a dependable voltage reference in their designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess