EN
  • EN
  • DE

TL7705IDTSOP8

Part No TL7705IDTSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998147-TL7705IDTSOP8
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL7705IDTSOP8 CAD Model

Description

The TL7705IDTSOP8 is a supply voltage supervisor from STMicroelectronics, designed to provide an efficient solution for system voltage monitoring and reset functions in a wide range of electronic applications. This integrated circuit is housed in a compact TSOP-8 package, making it suitable for space-constrained applications while offering robust features to ensure reliable operation of your electronic systems.

Key Features

  • Supply Voltage Range: The device operates over a 4.55V to 18V supply voltage range, accommodating a variety of power supply configurations and ensuring compatibility with both standard and non-standard system voltages.
  • Reset Timing Options: The TL7705IDTSOP8 offers programmable delay timing for the reset output, allowing designers to tailor the reset signal to the specific needs of their application.
  • Low Power Consumption: With its low power design, the device helps to minimize the overall power consumption of the system, which is critical in battery-operated and energy-sensitive applications.
  • High Accuracy: The voltage supervisor provides high accuracy in monitoring the supply voltage, ensuring that the system is reset or alerted in the event of an undervoltage condition, thereby protecting the system from potential damage or data loss.
  • Output Options: It features an active-low reset output, which is compatible with a variety of microcontrollers and other digital systems, providing a versatile solution for system reset signaling.

Applications

The TL7705IDTSOP8 is ideal for use in a range of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial controls
  • Computers and networking equipment
  • Automotive systems

In conclusion, the TL7705IDTSOP8 from STMicroelectronics is a versatile and reliable voltage supervisor IC that offers precise voltage monitoring with customizable reset timing features. Its low power consumption and high accuracy make it an excellent choice for ensuring the integrity and stable operation of various electronic systems.

You May Also Be Interested in

Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess