EN
  • EN
  • DE

TLVH431MIL3T

Part No TLVH431MIL3T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 18V 1% SOT23-3 / Programmable shunt voltage reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Current - Output 60mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Current - Cathode 200μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Part Number Series TLVH431
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803709-TLVH431MIL3T
Ultra Librarian 3D Model Ultra Librarian TLVH431MIL3T CAD Model

Description

TLVH431MIL3T Adjustable Shunt Regulator

The TLVH431MIL3T is a high-performance, low-voltage adjustable precision shunt regulator from STMicroelectronics. It is designed to cater to a wide array of applications requiring a reliable voltage reference. This component is particularly suitable for use in industrial-grade products due to its robustness and precision.

Key Features

  • Adjustable Output Voltage: The TLVH431MIL3T offers an adjustable output voltage ranging from 1.24 V to 18 V, providing flexibility for various design requirements.
  • Low Dynamic Impedance: Its dynamic impedance is low, ensuring stability and minimal voltage variation across a range of operating conditions.
  • High Precision: This shunt regulator boasts a high precision with a typical output voltage tolerance of ±1%, making it ideal for applications that demand accurate voltage regulation.
  • Extended Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environmental conditions.
  • Low Operational Current: It features a low operational current, contributing to the energy efficiency of the end application.

Applications

The TLVH431MIL3T is versatile and can be employed in various applications, including:

  • Power supplies
  • Battery chargers
  • Motor control systems
  • Automotive electronics
  • Adjustable voltage references

Package Information

This shunt regulator is available in a small surface-mount package, making it suitable for space-constrained applications. Its packaging ensures ease of integration into a variety of circuit designs.

Quality and Reliability

As with all STMicroelectronics products, the TLVH431MIL3T is manufactured to high standards, ensuring that it meets the rigorous demands of industrial applications. It is characterized by its long-term reliability, which is a hallmark of STMicroelectronics' commitment to quality.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and product resources provided by STMicroelectronics.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1090 $50.1400
1,120+ $0.0895 $100.2400
1,735+ $0.0867 $150.4245
2,385+ $0.0839 $200.1015
3,085+ $0.0811 $250.1935
4,130+ $0.0727 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,282 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess