EN
  • EN
  • DE

TS271AIDT

Part No TS271AIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 100KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 900μV
Operating Supply Current 10μA
Channel Output Current 45mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1114265-TS271AIDT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS271AIDT CAD Model

Description

Product Overview: TS271AIDT Precision Operational Amplifier

The TS271AIDT is a high-performance CMOS operational amplifier from STMicroelectronics, designed to offer a blend of precision, power efficiency, and versatility. This op-amp is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and sensor interfaces, thanks to its robust design and reliable performance.

Key Features

  • Low Power Consumption: The TS271AIDT is designed for applications that require efficient power management. It offers a low-power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Precision: With its precision characteristics, the TS271AIDT provides excellent accuracy. This makes it an ideal choice for applications that require precise signal amplification and conditioning.
  • Wide Supply Voltage Range: The device operates across a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Stable Performance: The TS271AIDT is characterized by its stability and reliability, ensuring consistent performance over a range of operating conditions.
  • Single Supply Operation: The ability to operate from a single power supply simplifies circuit design and reduces component count, which can be particularly advantageous in compact or simplified circuit layouts.

Applications

The versatile nature of the TS271AIDT allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive electronics where precision and power efficiency are crucial.
  • Industrial control systems that demand reliable and consistent performance.
  • Sensor interfaces that require accurate signal conditioning.
  • Portable devices where extended battery life is essential.
  • Analog circuits that benefit from the op-amp's low power consumption and high precision.

Product Specifications

The TS271AIDT comes in a compact SO-8 package, making it easy to integrate into a variety of printed circuit board designs. It features a temperature range that ensures operation in diverse environmental conditions, further enhancing its suitability for a wide array of industrial and consumer applications.

In summary, the TS271AIDT from STMicroelectronics is a robust, precision operational amplifier that provides designers with a reliable and efficient solution for amplifying and conditioning analog signals across a multitude of applications.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess