The NXP HEF4028BT is a high-performance, CMOS integrated circuit that functions as a Binary-Coded Decimal (BCD) to Decimal decoder. It is designed to convert the four-bit BCD input into a corresponding ten-line decimal output. This component is particularly useful in digital systems where numerical data needs to be displayed or processed in a decimal format.
Key Features
- Logic Family: The HEF4028BT is part of the HEF4000 family, which is known for its robust CMOS logic operations.
- Input/Output: It includes a 4-bit input and 10 output lines, with each output corresponding to one of the ten decimal digits (0-9).
- Supply Voltage Range: The device operates over a broad voltage range, typically from 3V to 15V, making it versatile for various application requirements.
- Power Dissipation: Exhibits low power consumption, which is crucial for battery-operated and energy-efficient devices.
- Package: The HEF4028BT is available in a standard SO16 package, which is easy to integrate into a wide range of electronic circuits.
Applications
The versatility of the NXP HEF4028BT allows it to be used in various applications, such as:
- Digital clocks and timers where numerical display is required.
- Instrumentation and control panels for converting digital signals into human-readable form.
- Calculator circuits and other computing devices that require numerical output.
- System diagnostics and troubleshooting tools that output numerical error codes.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the HEF4028BT is no exception. The device is manufactured to high standards, ensuring reliability and performance consistency. It is also supported by NXP's extensive technical documentation and application support, making it a trustworthy choice for engineers and designers looking for a dependable BCD to Decimal decoder solution.