EN
  • EN
  • DE

TS274CD

Part No TS274CD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 5.5V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 1.1mV
Supply Current 1mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TS274
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274217-TS274CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS274CD CAD Model

Description

The TS274CD from STMicroelectronics is a high-precision quad operational amplifier designed to offer a perfect blend of performance and reliability for a wide range of applications. This device is part of the TS274 series, which is well-known for its low-power consumption and stable operation over a wide range of voltages.

Key Features

  • Low Power Consumption: The TS274CD is optimized for low power consumption, making it suitable for battery-operated devices and energy-efficient applications.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 3V to 30V (single supply) or ±1.5V to ±15V (dual supplies), providing flexibility in various circuit designs.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity.
  • Low Input Offset Voltage: This characteristic ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Phase Reversal Protection: The TS274CD protects against phase reversal, ensuring stable operation even with an overdriven input signal.
  • Output Short-Circuit Protection: The built-in short-circuit protection enhances the durability of the device by preventing damage due to output short circuits.
  • Pin-to-Pin Compatibility: Its standard pin configuration allows for easy replacement and compatibility with similar quad operational amplifiers.

Applications

The versatility of the TS274CD makes it an excellent choice for a variety of applications, including:

  • Sensor signal conditioning
  • Active filters and oscillators
  • Audio electronics
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics

With its robust design and comprehensive features, the STMicroelectronics TS274CD is engineered to deliver precise and reliable performance in the most demanding environments. Whether you are designing consumer electronics or sophisticated industrial instrumentation, the TS274CD is a solid choice for your operational amplifier needs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2957 $50.2690
415+ $0.2427 $100.7205
640+ $0.2351 $150.4640
880+ $0.2275 $200.2000
1,140+ $0.2199 $250.6860
1,525+ $0.1972 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,495 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess