EN
  • EN
  • DE

TS3704ID

Part No TS3704ID
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description MICROPOWER QUAD CMOS VOLTAGE COMPARATORS | IC COMPARATOR QUAD MCRPWR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 1pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 25μA
CMRR, PSRR 80dB CMRR
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SO
Family Part Number TS3704
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274278-TS3704ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3704ID CAD Model

Description

The TS3704ID is a noteworthy addition to STMicroelectronics' portfolio of microelectronic components, specifically designed as a quad CMOS low-power voltage comparator. This device is engineered to operate over a wide range of power supplies, from 2.7V to 16V, making it highly versatile for various applications. The low power supply requirement ensures energy efficiency, which is crucial for battery-operated devices.

Key Features

  • Wide Voltage Range: The TS3704ID can operate with a voltage range from 2.7V to 16V, accommodating a diverse array of applications and ensuring compatibility with both low and standard voltage operations.
  • Low Power Consumption: With its CMOS technology, it boasts a very low current consumption of 20 µA typical per comparator, which is beneficial for power-sensitive designs.
  • High Input Impedance: The high input impedance minimizes the impact on the circuitry being monitored, making it suitable for precision applications.
  • Fast Response Time: The device provides a typical response time of 2.5 μs, ensuring quick and accurate comparisons for time-sensitive signals.
  • Output Compatibility: Its push-pull output stage is designed to drive capacitive loads without oscillation, and it is compatible with TTL, MOS, and CMOS logic levels.

Applications

The TS3704ID is highly adaptable and can be used in a wide range of electronic circuits. Common applications include:

  • Battery-powered systems due to its low power consumption
  • Threshold detectors and window comparators
  • Industrial electronics for monitoring and control systems
  • Automotive electronics where voltage fluctuation is a concern
  • Portable devices and power management systems

Package and Quality

The device is available in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and is known for its compact size and reliability. STMicroelectronics is committed to high-quality standards, and the TS3704ID is no exception, ensuring that it meets the rigorous demands of industrial and commercial applications.

For designers and engineers looking for a reliable, low-power voltage comparator that can accommodate a wide voltage range, the TS3704ID from STMicroelectronics offers an excellent solution that balances performance with energy efficiency.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7588 $60.7040
190+ $0.6225 $118.2750
290+ $0.6029 $174.8410
400+ $0.5833 $233.3200
515+ $0.5648 $290.8720
685+ $0.5059 $346.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess