EN
  • EN
  • DE

TS393IYDT

Part No TS393IYDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC VOLT COMPARATOR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 71dB CMRR
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035054-TS393IYDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS393IYDT CAD Model

Description

The TS393IYDT from STMicroelectronics is a highly precise dual voltage comparator known for its low power consumption and wide single or dual supply voltage range. This integrated circuit is designed to operate over a broad range of temperatures, making it suitable for a diverse array of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Low Power Consumption: The TS393IYDT is optimized for low power operations, making it ideal for battery-powered and portable devices, ensuring longer battery life and reduced energy costs.
  • Wide Voltage Range: It supports a wide range of supply voltages from 2.7V to 16V for single supply operations or ±1.35V to ±8V for dual supply configurations, providing flexibility in various circuit designs.
  • Dual Comparator: This device includes two independent voltage comparators that can be used in a variety of configurations, including zero-crossing detectors, window comparators, and time delay generators.
  • High Input Impedance: The high input impedance minimizes the input current and preserves the integrity of the input signal, thus ensuring accurate comparisons.
  • Low Output Saturation Voltage: The low saturation voltage of the output stage allows for a clean and rapid switching response, which is crucial for precise digital interfacing.
  • Extended Temperature Range: The TS393IYDT is designed to operate over an extended temperature range, ensuring reliable performance in harsh environmental conditions.
  • Package: It is available in a small outline package (SO-8), which is suitable for space-constrained applications.

Applications

The versatility of the TS393IYDT makes it an excellent choice for a wide range of applications, including:

  • Limit comparators
  • Voltage monitoring
  • Battery chargers
  • Motor controllers
  • Alarm and monitoring systems
  • Touchscreen controllers

In summary, the TS393IYDT from STMicroelectronics is a robust, low-power dual voltage comparator that offers design flexibility and reliability for a multitude of electronic applications. Its ability to function across a wide voltage range and temperature spectrum, combined with its compact packaging, makes it a highly sought-after component in the electronics industry.

You May Also Be Interested in

Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
Lowest to $1.0268
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0580 $61.7400
70+ $1.6886 $118.2020
110+ $1.6359 $179.9490
150+ $1.5832 $237.4800
190+ $1.5304 $290.7760
255+ $1.3721 $349.8855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess