Products specifications

Case / Package SO
Input Bias Current 600 pA
Max Operating Temperature 125 °C
Max Power Dissipation 830 mW
Max Supply Current 25 µA
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 20 mA
Number of Channels 4
Output Current 4 mA
Response Time 2 µs
RoHS Non-Compliant
Win Source Part Number 1167840-TS3V3704ID
Categories Linear - Comparators
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3V3704ID CAD Model

Description

Product Overview: TS3V3704ID from STMicroelectronics

The TS3V3704ID is a state-of-the-art quad differential comparator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This precision device is engineered to provide fast and reliable performance for a wide range of applications where the comparison of voltages is required, such as in industrial, automotive, and consumer electronics.

Key Features

  • Low Power Consumption: The TS3V3704ID is designed to operate with minimal power usage, making it suitable for battery-operated devices and energy-efficient applications.
  • High Speed: With its fast response time, the TS3V3704ID is capable of processing signals quickly, which is crucial for time-sensitive tasks.
  • Wide Supply Voltage Range: This comparator can be powered by a wide range of supply voltages, from 2V to 36V, or ±1V to ±18V in dual supplies, providing flexibility in various circuit designs.
  • Low Input Bias Current: It features a low input bias current, which reduces the effect on input signals and improves the accuracy of the comparison.
  • Input and Output Compatibility: The TS3V3704ID is compatible with TTL, MOS, and CMOS logic levels on its outputs, allowing for easy integration with a variety of digital systems.

Applications

  • Control systems
  • Limit comparators
  • Window comparators
  • Voltage monitoring
  • Level shifters
  • Peak detectors
  • Signal conditioning

The TS3V3704ID is housed in a narrow 14-pin SOIC package, which is suitable for space-constrained applications. Its robust design ensures reliable operation even under harsh conditions, making it a versatile choice for designers who require a high-quality comparator for their electronic systems.

With its combination of low power consumption, high speed, and wide voltage range, the TS3V3704ID from STMicroelectronics is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Microchip Technology
IC COMPARATOR LATCH REF SOT23-5
Lowest to $0.3170
ECAD model for MIC833BM
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to $10.5251
ECAD model for MAX9019EKA-T
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO / Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Lowest to $6.2400
ECAD model for LT1721IS#PBF
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention