Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 7V/μs
Gain Bandwidth Product 15MHz
Current - Input Bias 250nA
Voltage - Input Offset 850μV
Supply Current 4mA
Current - Output / Channel 37mA
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS522
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274404-TS522ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS522ID CAD Model

Description

The TS522ID from STMicroelectronics is a dual operational amplifier that delivers exceptional performance for a wide range of applications. This device is designed to offer low-noise operation, high-voltage gain, and a stable frequency response, making it an ideal choice for audio processing, active filters, and many other signal conditioning tasks.

Key Features

  • High Output Drive Capability: The TS522ID can drive large loads with ease, making it suitable for driving audio equipment and other high-demand applications.
  • Low Distortion: With its low harmonic distortion, the TS522ID ensures clear and accurate signal amplification, crucial for high-fidelity audio systems.
  • Low Noise: The device boasts an excellent signal-to-noise ratio, which is essential for applications where signal integrity is paramount.
  • High Gain Bandwidth Product: The TS522ID offers a wide bandwidth for a dual operational amplifier, providing a gain bandwidth product of 10 MHz.
  • Stable Operation: With its phase-reversal protection and no latch-up propensity, the TS522ID guarantees stable performance over its entire operating range.

Applications

The versatility of the TS522ID makes it suitable for a diverse range of applications, including:

  • Professional audio equipment
  • Active filters
  • Signal conditioning circuits
  • Precision analog circuits
  • Instrumentation

Technical Specifications

Some of the technical specifications of the TS522ID include:

  • Supply Voltage Range: ±2.5V to ±15V
  • Input Offset Voltage: Typically 1 mV
  • Input Bias Current: Typically 30 nA
  • Operating Temperature Range: -40°C to +125°C

With its robust design and high-quality performance, the TS522ID from STMicroelectronics is a reliable and efficient solution for any application requiring a high-performance operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 350KHZ RRO 14SOIC / Op Amp Quad Low Power Amplifier R-R O/P ±7.5V/15V 14-Pin SOIC Tube
Need more? Email Us
ECAD model for LPC660IM/NOPB
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.1655
ECAD model for RS621KXF
Intersil
IC OPAMP VFB 170MHZ RRO 10MSOP / Op Amp Dual Low Noise Amplifier R-R O/P 5.5V 10-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28290FUZ-T7
Maxim Integrated
IC OPAMP CHOPPER 2MHZ 14SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N
Lowest to $7.4654
ECAD model for ICL7650CSD
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Need more? Email Us
ECAD model for AD8224BCPZ-WP
Texas Instruments
IC OPAMP LOGARITHMIC 45KHZ 8SOIC / SP Amp LOG Amp Single ±18V 8-Pin SOIC Tube
Lowest to $47.6297
ECAD model for LOG104AID
Texas Instruments
IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin VSSOP T/R
Lowest to $7.4384
ECAD model for LMP8603MME/NOPB
Texas Instruments
IC OP AMP GP 9MHZ RRO DIESALE
Need more? Email Us
ECAD model for LM614 MDC
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 10MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Lowest to $5.4179
ECAD model for LTC6262HMS#PBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5161 $51.6100
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3970 $200.4850
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 92,500 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention