EN
  • EN
  • DE

TS613IDT

Part No TS613IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 130MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 40 V/μs
Gain Bandwidth Product (GBP) 130MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 11mA
Channel Output Current 320mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 104869-TS613IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS613IDT CAD Model

Description

The TS613IDT is a high-speed video amplifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This particular device is tailored to enhance video signal applications, delivering exceptional quality and reliability. The TS613IDT is a perfect solution for applications requiring high bandwidth and fast slew rate, such as video broadcasting equipment, CCTV systems, and high-definition multimedia interfaces.

Key Features

  • High Bandwidth: With a 340 MHz (-3 dB) bandwidth, this amplifier can handle high-speed signals, making it ideal for high-resolution video processing.
  • Fast Slew Rate: A rapid slew rate of 1600 V/µs ensures minimal signal distortion and allows for quick signal transitions, which is crucial for maintaining the integrity of fast-moving video content.
  • Low Power Consumption: The device is designed for efficiency, operating on a low supply current of 2.3 mA, which makes it suitable for portable and battery-powered applications.
  • Gain Stability: The amplifier offers a fixed gain of 2 without external components, providing consistent performance and simplifying circuit design.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.7V to 12V, offering flexibility in various system designs.
  • Disable Function: The TS613IDT comes with a disable function that reduces the supply current to a very low level, allowing for power saving when the amplifier is not in use.

Applications

The versatility of the TS613IDT makes it suitable for a wide range of applications. It is commonly used in:

  • Video amplifiers for CCTV and surveillance systems
  • High-speed data acquisition systems
  • Video on demand (VOD) systems
  • Cable driving for video broadcasting
  • High-definition multimedia interfaces (HDMI)

STMicroelectronics' commitment to excellence is evident in the TS613IDT, which exemplifies the company's dedication to providing high-quality, high-performance components for the electronics industry. The TS613IDT is available in a small-outline package, making it easy to integrate into a wide array of video applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to €72.0917
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to €13.3124
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to €1.0650
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to €13.3124
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to €0.9825
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to €1.3313
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to €0.1819
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to €5.3250
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.4758 €59.0302
90+ €1.2110 €108.9911
140+ €1.1730 €164.2267
190+ €1.1352 €215.6833
245+ €1.0974 €268.8615
325+ €0.9839 €319.7569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess