Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type Push-Pull
Supply Voltage - Operating 1.1 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 10pA
Current - Quiescent (Max) 500nA
CMRR, PSRR (Typ) 78dB CMRR
Propagation Delay (Max) 16μs
Hysteresis 4.2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 123902-TS884IQ4T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS884IQ4T CAD Model

Description

STMicroelectronics Product TS884IQ4T Overview

The TS884IQ4T is a high-performance product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable integrated circuits. This precision device is designed to cater to a wide array of applications, offering exceptional quality and durability.

Key Features

  • High Accuracy: The TS884IQ4T boasts a precision operation that ensures accurate measurements and control in your electronic applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power, making it ideal for battery-powered devices and applications requiring long-term operation without frequent power sources.
  • Wide Operating Temperature Range: This component is robust and reliable, capable of functioning effectively across a broad range of temperatures, making it suitable for harsh environmental conditions.
  • Compact Package: The TS884IQ4T comes in a small form factor, which is perfect for space-constrained applications while providing the same high level of performance as larger components.
  • Long-term Stability: STMicroelectronics ensures that its products, including the TS884IQ4T, maintain their performance characteristics over time, offering consistent operation and reducing the need for recalibration.

Applications

The versatility of the TS884IQ4T allows it to be used in a variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Healthcare devices
  • Portable and wearable technology

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TS884IQ4T is no exception, manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the stringent requirements of various industries.

Whether you're developing the next generation of consumer gadgets or working on critical industrial equipment, the TS884IQ4T from STMicroelectronics provides the performance and reliability you need to deliver outstanding results.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1180
ECAD model for LM393ADE4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8578 $58.5780
24+ $4.8064 $115.3536
37+ $4.6562 $172.2794
50+ $4.5060 $225.3000
65+ $4.3558 $283.1270
87+ $3.9052 $339.7524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention