Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TS954
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-11021-1, -497-11021-2, 497-11021-2, 497-11021-1, -497-11021-6, 497-11021-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937647-TS954IYPT
Ultra Librarian 3D Model Ultra Librarian TS954IYPT CAD Model

Description

The TS954IYPT is a cutting-edge operational amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's extensive op-amp portfolio, known for its precision, low power consumption, and reliability.

Equipped with four independent op-amp units, the TS954IYPT offers a versatile solution for a wide range of applications. It operates at a supply voltage ranging from 2.7V to 16V, making it suitable for both single and dual power supply operations. This flexibility allows designers to use the TS954IYPT in various electronic circuits without the need for significant adjustments to the power supply architecture.

The TS954IYPT boasts an impressive rail-to-rail input and output performance, which enables the op-amp to operate effectively at the full range of the power supply levels. This feature is particularly useful in low-voltage applications where maximizing the signal amplitude is crucial to maintain signal integrity.

With a low input offset voltage and a wide bandwidth, the TS954IYPT is an excellent choice for high-accuracy applications, such as sensor signal conditioning, active filtering, and audio processing. Additionally, its low power consumption makes it ideal for battery-powered devices, where energy efficiency is a priority.

The device is available in a TSSOP-14 package, which is a compact, surface-mountable package that saves valuable board space while still providing excellent thermal performance. The TS954IYPT is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperature conditions, making it suitable for industrial and automotive environments.

In summary, the STMicroelectronics TS954IYPT operational amplifier is a high-performance, versatile component that meets the demands of modern electronic systems. Its low power consumption, rail-to-rail input/output, and compact packaging make it an ideal choice for designers looking to create efficient, high-quality electronic products.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 88MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R O/P 5.5V 8-Pin SOIC T/R
Lowest to €2.1408
ECAD model for LMP7717MAX/NOPB
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to €9.8736
ECAD model for LMH6551QMMX/NOPB
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to €2.0941
ECAD model for MCP6V71T-E/OT
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to €2.3983
ECAD model for ISL28246FBZ
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-050E/CHYVAO
Texas Instruments
IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Lowest to €11.3906
ECAD model for LMH6551MA/NOPB
Texas Instruments
IC OPAMP CFA 1.8GHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V 8-Pin SOIC Tube
Lowest to €3.8533
ECAD model for LMH6703MA/NOPB
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €22.7975 €68.3925
6+ €18.7056 €112.2335
9+ €18.1210 €163.0894
12+ €17.5365 €210.4380
15+ €16.9520 €254.2794
21+ €15.1983 €319.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,820 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention