EN
  • EN
  • DE

TSC211ICT

Part No TSC211ICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6 / Current Sense Amplifier 1 Circuit SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.075V/µs
Gain Bandwidth Product 8 kHz
Current - Input Bias 28 µA
Voltage - Input Offset 35 µV
Current - Supply 65µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-TSC211ICTTR,497-TSC211ICT,497-TSC211ICTDKR
Standard Package 3,000
Win Source Part Number 1228720-TSC211ICT
Ultra Librarian 3D Model Ultra Librarian TSC211ICT CAD Model

Description

Introducing the TSC211ICT from STMicroelectronics

The TSC211ICT is a cutting-edge sensing product from the renowned semiconductor manufacturer STMicroelectronics. This high-precision, Hall-effect current sensor is designed for a range of applications where accurate current measurement is crucial. Its hallmark is the ability to provide reliable and precise current data, making it an ideal choice for industrial, commercial, and high-reliability applications.

At the heart of the TSC211ICT is an advanced Hall-effect sensing element that translates the magnetic field generated by the current flowing through a conductor into a proportional voltage. This technology ensures galvanic isolation between the primary current path and the measurement circuitry, enhancing safety and performance in systems where electrical isolation is a priority.

Key Features

  • High Accuracy: The TSC211ICT boasts a high level of accuracy in current measurement, ensuring precise monitoring and control in critical applications.
  • Wide Current Sensing Range: This sensor is capable of detecting a broad range of currents, making it versatile for various use cases.
  • Low Power Consumption: Designed with energy efficiency in mind, the TSC211ICT minimizes power loss, which is essential for battery-powered or energy-conscious systems.
  • Compact Package: The device comes in a small form factor, which is beneficial for space-constrained applications.

The TSC211ICT's robust design ensures it operates reliably in challenging environments, withstanding temperature variations and external magnetic fields. It is often employed in applications such as overcurrent protection systems, battery management systems, power supply units, and motor control circuits.

STMicroelectronics' commitment to quality and performance is evident in the TSC211ICT sensor. With its combination of precision, versatility, and durability, this product is an excellent choice for engineers and designers looking to incorporate reliable current sensing into their projects. Whether you're developing industrial automation solutions, energy management systems, or advanced consumer electronics, the TSC211ICT provides the functionality and dependability you require.

For more information about the TSC211ICT, including datasheets, technical specifications, and application guides, visit STMicroelectronics' official website or contact your local sales representative.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2527 $50.1080
100+ $1.0279 $102.7900
155+ $0.9958 $154.3490
210+ $0.9636 $202.3560
270+ $0.9315 $251.5050
360+ $0.8352 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess