EN
  • EN
  • DE

TSH310ILT

Part No TSH310ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 230MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 115 V/μs
-3db Bandwidth 230MHz
Current - Input Bias 3.1μA
Voltage - Input Offset 1.7mV
Operating Supply Current 400μA
Channel Output Current 110mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1114624-TSH310ILT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH310ILT CAD Model

Description

STMicroelectronics TSH310ILT Operational Amplifier

The TSH310ILT is a high-speed operational amplifier designed by STMicroelectronics, tailored for applications requiring a balance between speed and power efficiency. This operational amplifier is a perfect fit for a variety of applications, including video amplifiers, cable drivers, and any other circuit where a high slew rate and wide bandwidth are essential.

Key Features

  • High Slew Rate: With a slew rate of 400 V/µs, the TSH310ILT is capable of handling rapid signal changes, making it suitable for high-speed signal processing tasks.
  • Wide Bandwidth: It offers a bandwidth of 300 MHz, which ensures a wide range of frequencies can be accurately amplified without signal degradation.
  • Low Distortion: The device is designed to maintain signal fidelity with low harmonic distortion, which is critical for high-quality audio and video applications.
  • Supply Voltage Range: The operational amplifier operates within a supply voltage range of 2.7V to 5.5V, allowing for flexibility in various circuit designs and compatibility with both analog and digital power supplies.
  • Output Current: The TSH310ILT can deliver an output current of up to 85 mA, which is sufficient for driving a variety of loads.
  • Power-Down Mode: It includes a power-down mode that significantly reduces the power consumption when not in active use, making it an energy-efficient choice for battery-powered devices.

Packaging and Quality

The TSH310ILT is available in a small, 5-pin SOT23 package, which is ideal for space-constrained applications. Its compact size does not compromise its performance or reliability. STMicroelectronics ensures high-quality standards, and the TSH310ILT is designed to meet rigorous industrial specifications for performance and durability.

Applications

With its high-speed characteristics, the TSH310ILT is well-suited for a range of applications, including:

  • Active filters
  • ADC/DAC buffers
  • Video and audio signal processing
  • Telecommunications
  • Test and measurement equipment

Overall, the TSH310ILT from STMicroelectronics is a robust and versatile operational amplifier that offers designers the speed, efficiency, and performance required for demanding signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess